EN
  • EN
  • DE

GE12I09-P1J

Part No GE12I09-P1J
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog AC DC Desktop, Wall Adapters
Description AC/DC WALL MOUNT ADAPTER 9V 12W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Region Utilized International
Form Wall Mount (Class II)
Input Type Multi-Blade (Sold Separately)
Voltage - Input 90 ~ 264 VAC
Voltage - Output 9V
Current - Output (Max) 1.33A
Power (Watts) 12 W
No Load Power Consumption 75mW (Max)
Polarization Positive Center
Applications ITE (Commercial)
Efficiency Level VI
Temperature Range - Operating -10°C ~ 50°C
Output Connector Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm
Cord Length 39.4" (1.00m)
Input Connector Multi-Blade (Sold Separately)
Size / Dimension 2.78" L x 1.57" W x 1.53" H (70.7mm x 40.0mm x 38.8mm)
Approval Agency CCC, CE, cULus, GS, RCM
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1543156-GE12I09-P1J
Ultra Librarian 3D Model Ultra Librarian GE12I09-P1J CAD Model

Description

N

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 18V 25W
Need more? Email Us
Inventus Power
AC/DC DESKTOP ADAPTER 24V 72W
Need more? Email Us
Triad Magnetics
AC/DC WALL MOUNT ADAPTER 15V 36W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 18V 60W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 7.5V 6W
Need more? Email Us
Triad Magnetics
AC/DC WALL MOUNT ADAPTER 4.5V 9W
Need more? Email Us
Triad Magnetics
AC/DC WALL MOUNT ADAPTER 15V 9W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 48V 60W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MNT ADAPTER 7.5V 32W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess