EN
  • EN
  • DE

ELP-75-3.3-C

Part No ELP-75-3.3-C
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 3.3V 50W / Enclosed AC DC Converters 1 Output 3.3V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr MEAN WELL USA Inc.
Series ELP-75 (75W)
Package Box
Product Status Obsolete
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Output 1 3.3V
Current - Output 1 15 A
Power (Watts) 50W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 80%
Temperature Range - Operating -30°C ~ 70°C (With Derating)
Features Adjustable Output, Universal Input
Mounting Type Chassis Mount
Dimension 7.68" L x 2.68" W x 1.30" H (195.0mm x 68.0mm x 33.0mm)
Approval Agency CB, CE, cURus, TUV
Minimum Load Required No
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Names ELP-75-3.3-C-ND,1866-1603
Standard Package 25
Win Source Part Number 1057112-ELP-75-3.3-C
Ultra Librarian 3D Model Ultra Librarian ELP-75-3.3-C CAD Model

Description

The MEAN WELL USA Inc. ELP-75-3.3-C is an obsolete power supply component that belongs to the ELP-75 (75W) series. ELP-75-3.3-C is manufactured by MEAN WELL USA Inc. and is part of the ELP-75 (75W) series.

  • Type: Enclosed, Adjustable Output, Universal Input
  • Package: Box
  • Standard Package: 25
  • Power Output: 50W
  • Voltage Input: 90 ~ 264 VAC, 127 ~ 370 VDC
  • Voltage Isolation: 3 kV
  • Output Voltage: 3.3V
  • Efficiency: 80%
  • Current Output: 15 A
  • Category: Power Supplies - External/Internal (Off-Board)
  • ECCN: EAR99
  • REACH Status: REACH unaffected
  • HTSUS Code: 8504.40.9510
  • Approvals: CB, CE, cURus, and TUV

You May Also Be Interested in

Traco Power
DC DC CONVERTER 5V 3W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 105W
Lowest to $202.7972
Recom Power
DC DC CONVERTER 5V 10W
Lowest to $50.3963
Recom Power
DC DC CONVERTER 15V 45W
Lowest to $47.7272
Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181
Murata Power Solutions Inc.
DC DC CONVERTER 15V 2W
Need more? Email Us
Monolithic Power Systems Inc.
2.75V TO 6V, 3A, ULTRA-SMALL POW
Lowest to $4.3657
Traco Power
DC DC CONVERTER +/-15V 41W
Lowest to $143.2836
CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess