EN
  • EN
  • DE

DRP-240-48

Part No DRP-240-48
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Industrial, DIN Rail Power Supplies
Description AC/DC DIN RAIL SUPPLY 48V 240W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Mfr Mean Well Enterprises Co., Ltd.
Series DRP-240 (240W)
Package Box
Product Status Obsolete
Input Type AC or DC
Number of Outputs 1
AC Voltage - Input 85 ~ 264 VAC
DC Voltage - Input (Min) 120V
DC Voltage - Input (Max) 370V
Voltage - Output 1 48V
Current - Output (Max) 5A
Power (Watts) 240W
Voltage - Isolation 3 kV
Applications Industrial, ITE (Commercial)
Efficiency 85%
Temperature Range - Operating -10°C ~ 70°C (With Derating)
Features Adjustable Output, PFC, Universal Input
Size / Dimension 3.94" L x 4.94" W x 4.93" H (100.0mm x 125.5mm x 125.2mm)
Approval Agency CB, CE, cULus, cURus, TUV
Minimum Load Required No
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9530
Win Source Part Number 846829-DRP-240-48
Ultra Librarian 3D Model Ultra Librarian DRP-240-48 CAD Model

Description

The 846829-DRP-240-48 is a 240W industrial power supply designed for DIN rail mounting.

  • Series: DRP-240 series
  • Features: adjustable output, power factor correction (PFC), and universal input
  • Size: 3.94" L x 4.94" W x 4.93" H (100.0mm x 125.5mm x 125.2mm)
  • Power Output: 240W
  • Input Type: AC or DC
  • Output Voltage: fixed @ 48V
  • Efficiency: 85%
  • Minimum Load: does not require a minimum load

You May Also Be Interested in

Phoenix Contact
AC/DC DIN RAIL SUPPLY 24V 60W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC/DC DIN RAIL SUPPLY 12V 60W
Need more? Email Us
Ideal Power Ltd.
AC/DC DIN RAIL SUPPLY 12V 30W
Need more? Email Us
ifm efector, inc.
Need more? Email Us
Bel Power Solutions
DC/DC DIN RAIL SUPPLY 24V 10W
Need more? Email Us
Phoenix Contact
AC/DC DIN RAIL SUPPLY 24V 480W
Need more? Email Us
Phoenix Contact
AC/DC DIN RAIL SUPPLY 24V 30W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 24V 77W
Need more? Email Us
MORNSUN Science& Technology Ltd.
ENCLOSED DC DC CONVERTERS 15W 1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess