EN
  • EN
  • DE

XRA1203IG24TR-F

Part No XRA1203IG24TR-F
Manufacturer MaxLinear Inc
Catalog Interface - I/O Expanders
Description IC I/O PORT EXPANDER 16 BIT I2C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP
Manufacturer MaxLinear Inc
Package Reel - TR
Number of I/O 16
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name XRA1203
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939876-XRA1203IG24TR-F
Ultra Librarian 3D Model Ultra Librarian XRA1203IG24TR-F CAD Model

Description

The XRA1203IG24TR-F from MaxLinear Inc is an integrated circuit (IC) designed for use in various applications. XRA1203IG24TR-F from MaxLinear Inc

  • I/O Expander: 16 I²C, SMBus 400 kHz
  • Package: 24-TSSOP
  • Mounting: Surface Mount
  • Operating Temperature Range: -40°C to 85°C
  • Family: XRA1203
  • Popularity: High
  • Quantity per Package: 2,500
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 19 weeks
  • HTSUS: 8542.39.0001

You May Also Be Interested in

NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 24SO
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $17.9951
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $3.1364
NXP / Nexperia
Interface - I/O Expanders 16BIT I2C FM TP GPIO
Lowest to $0.7189
Microchip Technology
Lowest to $1.6007
NXP / Nexperia
IC XPNDR 1MHZ I2C 56TSSOP
Lowest to $8.1835
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $1.7643
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1785 $50.1420
30+ $3.4286 $102.8580
46+ $3.3214 $152.7844
63+ $3.2143 $202.5009
81+ $3.1071 $251.6751
108+ $2.7857 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 933 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess