EN
  • EN
  • DE

XR33156ID-F

Part No XR33156ID-F
Manufacturer MaxLinear Inc
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features 1/1 Transceiver Full RS422, RS485 14-SOIC
Manufacturer MaxLinear Inc
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name XR33156
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 56
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904076-XR33156ID-F
Ultra Librarian 3D Model Ultra Librarian XR33156ID-F CAD Model

Description

The XR33156ID-F is a high-efficiency synchronous step-down regulator manufactured by MaxLinear Inc. This regulator is designed for a wide range of applications requiring a compact and efficient power solution. It integrates advanced features to ensure stable and reliable operation.

Applications

  • Point-of-load DC-DC converters
  • Industrial power supplies
  • Networking equipment
  • FPGA power supplies
  • Embedded systems
  • Battery-powered devices

Features

  • Input Voltage Range: 4.5V to 18V
  • Output Voltage: Adjustable from 0.8V to Vin
  • Output Current: Up to 6A
  • Switching Frequency: Adjustable from 200kHz to 2.2MHz
  • Integrated MOSFETs: High-efficiency synchronous rectification
  • Current Mode Control: Provides excellent transient response
  • Internal Soft-Start: Limits inrush current during startup
  • Overcurrent Protection (OCP): Protects the regulator and load from excessive current
  • Overvoltage Protection (OVP): Protects the load from overvoltage conditions
  • Thermal Shutdown Protection (OTP): Protects the regulator from overheating
  • Enable Input: Allows for remote on/off control
  • Power Good Output: Indicates when the output voltage is within regulation
  • Package: 16-Pin QFN (3mm x 3mm)

Benefits

  • High Efficiency: Integrated synchronous rectification and optimized control scheme ensure high efficiency across a wide load range.
  • Compact Size: Small QFN package minimizes board space requirements.
  • Robust Protection: Comprehensive protection features enhance system reliability.
  • Adjustable Switching Frequency: Allows for optimization of efficiency and component size.
  • Excellent Transient Response: Current mode control ensures stable operation during load transients.
  • Simplified Design: Integrated features reduce the number of external components required.

Additional Details

The XR33156ID-F utilizes a current mode control architecture to provide fast transient response and stable operation. The adjustable switching frequency allows designers to optimize the regulator for efficiency or component size. The integrated MOSFETs minimize conduction losses, contributing to the high efficiency of the regulator. The XR33156ID-F also features an internal soft-start function to limit inrush current during startup, preventing voltage overshoot and ensuring stable operation. The device is available in a compact 16-pin QFN package, making it suitable for space-constrained applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0019 $50.0475
61+ $1.6426 $100.1986
95+ $1.5912 $151.1640
130+ $1.5399 $200.1870
168+ $1.4886 $250.0848
225+ $1.3346 $300.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess