EN
  • EN
  • DE

XR16C854IV-F

Part No XR16C854IV-F
Manufacturer MaxLinear Inc
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART FIFO 128B QUAD 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr MaxLinear Inc
Package Tray
Product Status Active
Features Internal Oscillator, Timer/Counter
Number of Channels 4, QUART
FIFO's 128 Byte
Protocol RS232, RS485
Data Rate (Max) 2Mbps
Voltage - Supply 2.97V ~ 5.5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number XR16C854
Standard Package 160 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846186-XR16C854IV-F
Ultra Librarian 3D Model Ultra Librarian XR16C854IV-F CAD Model

Description

The XR16C854IV-F is a UART (Universal Asynchronous Receiver Transmitter) integrated circuit designed for interface applications.

  • Protocol: RS232, RS485
  • Features: Internal Oscillator, Timer/Counter
  • Data Rate: 2Mbps
  • FIFO: 128 Bytes
  • Additional Features: Auto Flow Control, IrDA Encoding/Decoding, False Start Bit Detection, Modem Control
  • Supply Voltage: 2.97V to 5.5V
  • Package: 64-LQFP
  • Mounting Type: Surface Mount
  • Manufacturer: MaxLinear Inc
  • Product Status: Active

You May Also Be Interested in

NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
MaxLinear Inc
IC UART FIFO 32B OCTAL 100QFP / UART IC 8 Channel RS485 32 Byte 100-QFP (14x20)
Need more? Email Us
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2781
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
MaxLinear Inc
IC UART FIFI DUAL 44PLCC / UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Lowest to $139.4231
MaxLinear Inc
IC UART FIFO 64B DUAL 49STBGA
Need more? Email Us
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.7458 $65.7458
2+ $53.9453 $107.8906
3+ $52.2595 $156.7785
4+ $50.5737 $202.2948
6+ $48.8880 $293.3280
7+ $43.8306 $306.8142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess