EN
  • EN
  • DE

PEF31001VSV12

Part No PEF31001VSV12
Manufacturer MaxLinear Inc
Catalog Interface - Telecom
Description CODEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Telecom IC
Manufacturer MaxLinear Inc
Package Tray
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 950950, 1016-PEF31001VSV12
Quantity per package 403
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930260-PEF31001VSV12
Ultra Librarian 3D Model Ultra Librarian PEF31001VSV12 CAD Model

Description

The PEF31001VSV12, manufactured by MaxLinear Inc (previously Intel), is a single-channel Ethernet Passive Optical Network (EPON) Optical Line Terminal (OLT) transceiver. It's designed for use in EPON systems, providing high-speed data connectivity for fiber-to-the-home (FTTH) and fiber-to-the-business (FTTB) applications. This transceiver facilitates the connection between the OLT and Optical Network Units (ONUs) in a passive optical network.

Applications

  • EPON Optical Line Terminals (OLTs)
  • Fiber-to-the-Home (FTTH) deployments
  • Fiber-to-the-Business (FTTB) deployments
  • Passive Optical Networks (PONs)
  • Broadband access networks

Features

  • Single-channel EPON OLT transceiver
  • Compliant with IEEE 802.3ah EPON standard
  • Supports high-speed data transmission
  • Integrated burst-mode receiver
  • Low power consumption
  • Digital burst mode control

Benefits

  • Enables high-speed broadband access
  • Ensures compliance with industry standards
  • Reduces system power consumption
  • Simplifies system design with integrated functionality
  • Provides cost-effective solution for EPON deployments
  • Enhances network performance and reliability

Additional Details

The PEF31001VSV12 supports burst-mode reception, which is essential for EPON systems where multiple ONUs share a single optical fiber. It is compliant with the IEEE 802.3ah EPON standard, ensuring interoperability with other EPON-compliant devices. The transceiver’s low power consumption makes it suitable for energy-efficient network deployments. It integrates various functions to simplify OLT design and reduce system cost. The device incorporates advanced clock and data recovery circuits to minimize jitter and ensure data integrity. It interfaces with a media access controller (MAC) through a standard interface. The PEF31001VSV12 transceiver provides a reliable and cost-effective solution for implementing high-speed EPON networks, supporting the growing demand for broadband services.

MaxLinear's PEF31001VSV12 is a vital component in enabling high-speed fiber optic broadband networks.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Infineon Technologies
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Intersil
Lowest to $4.8140

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4300 $51.0300
51+ $1.9938 $101.6838
78+ $1.9315 $150.6570
107+ $1.8692 $200.0044
139+ $1.8069 $251.1591
186+ $1.6200 $301.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess