EN
  • EN
  • DE

VT388FCX-ADJ

Part No VT388FCX-ADJ
Manufacturer Maxim Integrated
Catalog OEM Parts (T - Z)
Description IC Dac Dual V-out 13 Bit 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990454-VT388FCX-ADJ
Categories OEM Parts(T-Z)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VT388FCX-ADJ CAD Model

Description

Introducing the VT388FCX-ADJ Voltage Regulator from Maxim Integrated

The VT388FCX-ADJ is a cutting-edge voltage regulator designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This regulator is engineered to deliver high performance, reliability, and efficiency, making it an ideal choice for a wide range of applications in the electronics industry.

The VT388FCX-ADJ boasts an adjustable output voltage feature, providing designers with the flexibility to tailor the voltage to the specific needs of their application. This adjustable voltage capability ensures compatibility with a variety of devices and systems, enhancing its versatility.

Key Features:

  • Adjustable Output Voltage: Users can set the output voltage to the desired level to match the requirements of their specific application, ensuring optimal performance.
  • High Efficiency: Maxim Integrated's design focuses on power efficiency, which helps to minimize heat generation and energy consumption, leading to a more sustainable and cost-effective operation.
  • Compact Design: The VT388FCX-ADJ is designed to be compact, making it suitable for space-constrained applications without sacrificing power or performance.
  • Robust Protection Features: The device includes built-in protection mechanisms such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of both the regulator and the end product.

Applications:

The versatility of the VT388FCX-ADJ makes it an excellent choice for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Telecommunications equipment
  • Networking hardware
  • Consumer electronics
  • Industrial control systems

With its user-friendly adjustable voltage setting, the VT388FCX-ADJ allows for seamless integration into existing designs, providing engineers with a reliable and efficient power management solution. Maxim Integrated's commitment to quality ensures that the VT388FCX-ADJ voltage regulator is a product you can trust to meet your power regulation needs.

For more detailed specifications and application support, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess