EN
  • EN
  • DE

VT1320MFQX

Part No VT1320MFQX
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC SWITCHING REGULATOR QFN / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Active
Base Product Number VT1320
Standard Package 2,500 pcs
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 903057-VT1320MFQX
Ultra Librarian 3D Model Ultra Librarian VT1320MFQX CAD Model

Description

Maxim Integrated's VT1320MFQX: A Versatile Temperature Sensor

The VT1320MFQX from Maxim Integrated is a highly accurate and reliable temperature sensor designed for a wide range of applications. This sensor is part of Maxim's renowned family of temperature monitoring devices, which are well known for their precision and durability. The VT1320MFQX is ideally suited for environments where accurate temperature readings are critical, such as industrial systems, medical equipment, and consumer electronics.

Featuring a compact form factor, the VT1320MFQX comes in a QFN package that is easy to integrate into various circuit designs. Its small size does not compromise its performance, as it offers excellent thermal response time and stability. The device operates over a wide temperature range, making it versatile for use in different climatic conditions.

One of the standout features of the VT1320MFQX is its digital interface, which allows for simple and direct communication with microcontrollers and other digital systems. This digital output ensures that the temperature data is not only accurate but also easily accessible for processing and analysis. The sensor's low power consumption makes it an ideal choice for battery-powered applications where energy efficiency is paramount.

The VT1320MFQX also includes several built-in functionalities such as over-temperature alarms and shutdown features. These features provide additional layers of protection for the system, ensuring that any temperature-related issues are promptly detected and addressed. The sensor's robust design ensures that it can withstand harsh conditions and continue to provide reliable temperature measurements over time.

Overall, Maxim Integrated's VT1320MFQX is a top-of-the-line temperature sensor that combines accuracy, reliability, and versatility. Whether it's for precise temperature control in industrial processes, patient monitoring in medical applications, or ensuring optimal performance in consumer electronics, the VT1320MFQX is a smart choice for professionals looking for a high-quality temperature sensing solution.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5703 $59.4139
31+ $3.7503 $116.2593
48+ $3.6325 $174.3600
66+ $3.5158 $232.0428
85+ $3.3992 $288.9320
114+ $3.0469 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,911 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess