EN
  • EN
  • DE

SC1905-EVK3400

Part No SC1905-EVK3400
Manufacturer Maxim Integrated
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Type RF Predistortion
Frequency 3.3GHz ~ 3.8GHz
For Use With/Related Products SC1905
Supplied Contents Board(s)
Base Product Number SC1905
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1283543-SC1905-EVK3400
Ultra Librarian 3D Model Ultra Librarian SC1905-EVK3400 CAD Model

Description

SC1905-EVK3400 Evaluation Kit from Maxim Integrated

The SC1905-EVK3400 from Maxim Integrated is a comprehensive evaluation kit designed for engineers and developers who require a reliable platform to assess the capabilities of the SC1905 RF power amplifier linearizer (RFPAL). This advanced tool is tailored to simplify and expedite the process of integrating the SC1905 into RF power amplifier designs, which are integral components in wireless infrastructure such as cellular base stations, public safety systems, and communication networks.

The evaluation kit is built around the SC1905 RFPAL device, which is engineered to enhance the linearity of RF power amplifiers while maintaining high efficiency. This is particularly critical in today's communication systems, where spectral purity and energy efficiency are paramount. The SC1905-EVK3400 enables users to thoroughly test and measure the performance improvements that the SC1905 RFPAL can bring to their power amplifier designs.

Key features of the SC1905-EVK3400 include:

  • Easy-to-use evaluation board for the SC1905 RFPAL device.
  • On-board microcontroller for standalone operation or connection to a PC for advanced control and monitoring.
  • USB interface for straightforward communication with the included software suite, allowing for detailed parameter adjustments and real-time performance analysis.
  • Comprehensive documentation and support materials to facilitate a smooth evaluation process.
  • Access to Maxim Integrated's technical support for guidance and troubleshooting.

The SC1905-EVK3400 kit is an invaluable asset for design engineers looking to optimize the performance of their RF power amplifier systems. By leveraging the RFPAL technology, users can achieve better signal quality, increased data throughput, and reduced power consumption, which are essential for meeting the stringent requirements of modern wireless communication standards.

Maxim Integrated provides a full suite of resources alongside the SC1905-EVK3400, including detailed datasheets, application notes, and design guides. This ensures that users have all the necessary information and tools at their disposal to successfully incorporate the SC1905 into their designs and to bring their products to market with confidence.

For developers aiming to push the boundaries of RF power amplifier performance, the SC1905-EVK3400 evaluation kit is the perfect starting point for exploring the benefits of RFPAL technology and realizing the full potential of their applications.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Raytac
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess