EN
  • EN
  • DE

SC1889A-00A00E

Part No SC1889A-00A00E
Manufacturer Maxim Integrated
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983234-SC1889A-00A00E
Categories OEM Parts( S )
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC1889A-00A00E CAD Model

Description

The SC1889A-00A00E from Maxim Integrated is a state-of-the-art, high-performance RF power calibration system designed to meet the rigorous demands of modern radio frequency (RF) communication systems. This sophisticated device is engineered to provide precise power measurements and calibration for a wide range of RF applications, ensuring optimal performance and reliability.

Key Features

  • High Accuracy: The SC1889A-00A00E offers exceptional measurement accuracy, which is crucial for maintaining system performance and adherence to industry standards.
  • Wide Frequency Range: This device is capable of operating across a broad spectrum of frequencies, making it versatile for use in various RF applications, including cellular base stations, wireless infrastructure, and communication systems.
  • Real-Time Calibration: With its real-time calibration capabilities, the SC1889A-00A00E ensures that power levels are consistently monitored and adjusted, providing stable and reliable RF output.
  • Compact Design: Maxim Integrated has designed the SC1889A-00A00E to be compact and efficient, allowing for easy integration into existing systems without the need for significant modifications.
  • Low Power Consumption: This device is optimized for low power consumption, which is essential for energy-efficient operation and reducing the overall cost of system maintenance.

Applications

The SC1889A-00A00E is ideally suited for a variety of applications where accurate RF power calibration is essential. These include:

  • Telecommunications infrastructure
  • Wireless network equipment
  • RF power amplifiers
  • Signal generators and analyzers
  • Test and measurement systems

Technical Specifications

The technical specifications of the SC1889A-00A00E include:

  • Manufacturer: Maxim Integrated
  • Part Number: SC1889A-00A00E
  • Package/Case: Custom
  • Operating Temperature Range: Specified by the manufacturer

For detailed technical data and application support, users are encouraged to refer to the official datasheet and product documentation provided by Maxim Integrated. The SC1889A-00A00E represents a blend of precision, efficiency, and versatility, making it an invaluable component in the realm of RF power management.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess