EN
  • EN
  • DE

SVD2N60DTR

Part No SVD2N60DTR
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 349514-SVD2N60DTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVD2N60DTR CAD Model

Description

The SVD2N60DTR is a high-voltage N-channel MOSFET manufactured by Silan. This MOSFET is designed for high-efficiency switching applications and features a fast switching speed and low on-resistance, making it ideal for power supplies, motor control, and lighting applications. Its robust design ensures reliable performance in demanding environments.

Applications

  • Switching Power Supplies: Used in AC-DC and DC-DC converters for efficient power conversion.
  • Motor Control: Enables precise control of motor speed and torque in various applications.
  • LED Lighting: Drives LEDs with high efficiency and reliability in lighting systems.
  • DC-DC Converters: Step-up and step-down voltage conversion in portable devices and industrial equipment.
  • Power Inverters: Converts DC power to AC power in solar inverters and uninterruptible power supplies (UPS).

Features

  • High Voltage: 600V drain-source voltage allows for use in high-voltage applications.
  • Low On-Resistance: Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching circuits.
  • Avalanche Ruggedness: Withstands high energy pulses without failure.
  • TO-252 Package: Compact and easy to mount on PCBs.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation, resulting in high efficiency.
  • Reliable Performance: Robust design ensures reliable operation in harsh environments.
  • Simplified Design: Fast switching speed simplifies the design of switching circuits.
  • Compact Size: Small package allows for use in space-constrained applications.
  • Cost-Effective: Provides a high-performance solution at a competitive price.

Technical Specifications

The SVD2N60DTR has a drain-source voltage (VDS) of 600V and a gate-source voltage (VGS) of ±30V. The continuous drain current (ID) is 2A, and the pulsed drain current (IDM) is 6A. The on-resistance (RDS(on)) is typically 4.5 ohms at a gate-source voltage of 10V. The gate charge (Qg) is typically 5nC. The device is packaged in a TO-252 package and is RoHS compliant. The operating junction temperature range is -55°C to +150°C. This MOSFET is suitable for applications requiring high voltage and low on-resistance, such as power supplies and motor control circuits. Consult the Silan datasheet for complete specifications and application guidelines. Its avalanche energy rating is 3mJ. This is a surface mount device.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess