EN
  • EN
  • DE

REF01AJ/883B

Part No REF01AJ/883B
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 10V 21mA 8-Pin TO-99
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 8
Output Voltage 10 V
Reference Type Series
RoHS Non-Compliant
Win Source Part Number 992893-REF01AJ/883B
Categories PMIC - Voltage Reference
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian REF01AJ/883B CAD Model

Description

The REF01AJ/883B from Maxim Integrated is a high-precision voltage reference designed to offer a stable and accurate reference voltage for analog-to-digital converters, digital-to-analog converters, and other high-precision circuit applications. This precision voltage reference is characterized by its excellent temperature stability and low noise, making it an ideal choice for high-performance applications that require a reliable voltage reference.

Key Features

  • Precision Voltage: The REF01AJ/883B provides a +10V output voltage with a high level of accuracy, ensuring consistent performance across various conditions.
  • Temperature Coefficient: With a low temperature coefficient, this device maintains its output voltage stability over a wide temperature range, minimizing drift and providing reliable operation in environments with temperature variations.
  • Low Noise: It exhibits low noise characteristics, which is crucial for sensitive electronic systems where voltage fluctuations can significantly impact performance.
  • Long-Term Stability: The device is designed for long-term stability, which reduces the need for recalibration and ensures consistent performance over the product's lifespan.
  • High Supply Voltage Range: The REF01AJ/883B operates with a supply voltage range that accommodates various system designs and requirements.

Applications

The REF01AJ/883B is suitable for a wide range of applications where precision voltage reference is critical. It is commonly used in:

  • High-precision data acquisition systems
  • Industrial control systems
  • Medical instrumentation
  • Test and measurement equipment
  • Battery-powered devices

Quality and Reliability

Maxim Integrated ensures that the REF01AJ/883B meets rigorous quality standards, providing users with a dependable and durable component for their electronic designs. The device is also compliant with military specifications, making it suitable for use in defense-related applications where performance and reliability are non-negotiable.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess