EN
  • EN
  • DE

MXL1535EEWI+T

Part No MXL1535EEWI+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/422 28-SOIC / Single Transmitter/Receiver RS-422/RS-485 16-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 30mV
Data Rate 1Mbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width) 16 Leads
Manufacturer Package 28-SOIC
Win Source Part Number 790397-MXL1535EEWI+T
Popularity Medium
Supply and Demand Status Limited
Family Name MXL1535E
Introduction Date April 01, 2004
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MXL1535EEWI+T CAD Model

Description

The MXL1535EEWI+T is a robust, high-speed transceiver module from Maxim Integrated that is designed to facilitate reliable communication in industrial, networking, and telecommunication applications. This product is part of Maxim's extensive line of integrated circuits that are engineered to deliver high performance, durability, and efficiency.

Key Features:

  • Interface: The MXL1535EEWI+T offers an RS-485/RS-422 interface, which is known for its high noise immunity and long-distance data transmission capabilities. This makes it an ideal choice for applications that require robust communication over twisted pair cabling.
  • Data Rate: It supports data rates up to 20Mbps, allowing for high-speed data transfer that is essential for modern communication systems.
  • Supply Voltage: The device operates over a wide supply voltage range, typically from 4.5V to 5.5V, providing flexibility in various system designs and ensuring compatibility with a broad range of power supplies.
  • Temperature Range: Designed to withstand harsh environments, it operates over an extended temperature range of -40°C to +85°C, ensuring reliability and performance stability across various operating conditions.
  • ESD Protection: The transceiver comes with built-in electrostatic discharge (ESD) protection, safeguarding the device against the damaging effects of sudden electrical surges.
  • Packaging: The MXL1535EEWI+T is offered in a wide-body, 16-pin SOIC package, which ensures ease of integration into printed circuit boards (PCBs) and provides ample isolation for safety requirements.
  • Fail-Safe Feature: It includes a fail-safe feature that guarantees a known output state if the inputs are open, shorted, or idle, thereby enhancing the safety and robustness of the communication system.

Applications:

The MXL1535EEWI+T transceiver is suitable for a variety of applications including, but not limited to:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Telecommunications Infrastructure

Overall, the MXL1535EEWI+T from Maxim Integrated is a high-quality, dependable solution for designers looking to implement RS-485/RS-422 communication protocols in their systems. Its combination of speed, robustness, and reliability makes it a top choice for critical communication tasks.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1762 $54.3524
5+ $22.2985 $111.4925
7+ $21.6016 $151.2112
10+ $20.9048 $209.0480
13+ $20.2080 $262.7040
17+ $18.1175 $307.9975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess