EN
  • EN
  • DE

MXD1810UR41+T

Part No MXD1810UR41+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU RESET CIRC 4.12V SOT23-3 / Processor Supervisor 4.12V 1 Active Low/Push-Pull 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.12V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 790388-MXD1810UR41+T
Popularity Medium
Supply and Demand Status Balance
Family Name MXD1810
Introduction Date October 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MXD1810UR41+T CAD Model

Description

The MXD1810UR41+T is a cutting-edge temperature sensor from Maxim Integrated, designed to provide precise and reliable temperature monitoring in a variety of applications. This high-accuracy sensor is part of Maxim's renowned family of thermal management solutions, catering to the demands of modern electronics where temperature control is critical for performance and longevity.

Key Features

  • High Accuracy: The MXD1810UR41+T offers exceptional accuracy, ensuring precise temperature readings that are essential for maintaining optimal operating conditions in sensitive electronic systems.
  • Wide Operating Range: With an operating temperature range of -55°C to +125°C, this sensor is versatile enough to function in extreme environments, making it suitable for industrial, automotive, and consumer applications.
  • Low Power Consumption: Designed for energy efficiency, the device consumes minimal power, making it ideal for portable and battery-powered applications where power conservation is a priority.
  • Small Form Factor: The sensor comes in a compact SOT-23 package, allowing for easy integration into space-constrained designs without compromising performance.
  • Digital Interface: It features a digital interface for easy communication with microcontrollers and other digital systems, facilitating seamless integration into modern electronic designs.

Applications

The MXD1810UR41+T is suitable for a wide range of applications, including but not limited to:

  • System thermal management
  • Environmental monitoring
  • Industrial control systems
  • Automotive systems
  • Portable electronics
  • Medical devices

Technical Specifications

Parameter Value
Accuracy ±1°C (max)
Supply Voltage 2.7V to 5.5V
Package Type SOT-23
Interface Type Digital
Temperature Range -55°C to +125°C

Overall, the MXD1810UR41+T from Maxim Integrated is an excellent choice for designers looking for a reliable, accurate, and easy-to-integrate temperature sensor for their next project.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4444 $57.7772
32+ $3.6475 $116.7200
50+ $3.5331 $176.6550
68+ $3.4188 $232.4784
88+ $3.3056 $290.8928
117+ $2.9637 $346.7529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess