EN
  • EN
  • DE

MX7837SQ

Part No MX7837SQ
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description D/A CONVERTER, 2 FUNC, PARALLEL, / Bit Digital to Analog Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status Vendor Undefined
Win Source Part Number 1078507-MX7837SQ
Ultra Librarian 3D Model Ultra Librarian MX7837SQ CAD Model

Description

The Maxim Integrated MX7837SQ is a state-of-the-art, high-performance analog-to-digital converter (ADC) that serves as a critical component in a wide range of electronic applications. This precision device is designed to offer both speed and accuracy, making it an ideal choice for systems requiring reliable data conversion from analog to digital form.

Key Features

  • High-Speed Conversion: The MX7837SQ provides rapid conversion rates, making it suitable for high-speed signal processing applications.
  • Resolution: With its high-resolution capabilities, this ADC ensures that the digital representation of the analog signal is detailed and precise.
  • Low Power Consumption: Despite its high performance, the MX7837SQ is designed to be energy efficient, helping to extend the battery life of portable devices.
  • Versatile Interface: The product includes a flexible interface that is compatible with a variety of microprocessors and digital systems, ensuring easy integration into existing designs.

Applications

The MX7837SQ is versatile enough to be used in multiple applications, including but not limited to:

  • Medical devices that require precise measurements, such as heart rate monitors and blood glucose meters.
  • Industrial control systems where accurate data acquisition is critical for process monitoring and control.
  • Telecommunication systems that need to convert analog signals, such as voice or video, into digital data for processing and transmission.
  • Scientific instrumentation where precise and rapid data conversion is necessary for accurate results.

Technical Specifications

The MX7837SQ ADC boasts impressive technical specifications that ensure it meets the demands of advanced electronic systems. It offers a combination of features that provide designers with the flexibility and performance needed for complex applications.

Conclusion

In summary, the Maxim Integrated MX7837SQ is a versatile, high-speed ADC that offers a blend of precision, efficiency, and ease of integration. Whether for industrial, medical, telecommunication, or scientific use, the MX7837SQ stands out as a reliable choice for professionals seeking top-tier analog-to-digital conversion functionality.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess