EN
  • EN
  • DE

MX7672KN03+

Part No MX7672KN03+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 12-bit Parallel/Serial 32-Pin SBCDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Conversion Rate 308 ksps
Interface Parallel, SPI
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 179 mW
Min Operating Temperature 0 °C
Mount Through Hole
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of Inputs 2
Number of Pins 24
Operating Supply Voltage 5.25 V
Polarity Bipolar, Unipolar
Resolution 1.5 B
RoHS Compliant
Sampling Rate 308 ksps
Supply Type Dual
Win Source Part Number 1024826-MX7672KN03+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX7672KN03+ CAD Model

Description

The Maxim Integrated MX7672KN03+ represents a pinnacle of precision and performance in the world of analog-to-digital converters (ADCs). This product is designed to cater to a wide range of applications, including industrial control systems, medical devices, and high-end instrumentation, where accuracy and reliability are of paramount importance.

Key Features

  • High Resolution: The MX7672KN03+ boasts a 12-bit resolution, providing fine detail in analog signal conversion which is essential for sensitive applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this ADC minimizes power usage, making it ideal for portable and remote sensing applications.
  • Integrated Reference: The inclusion of an integrated voltage reference simplifies design and ensures stability and accuracy over a wide range of operating conditions.
  • Flexible Interface: With an SPI-compatible serial interface, the MX7672KN03+ provides easy integration into existing digital systems, facilitating communication with microcontrollers and other digital devices.

Performance Specifications

The MX7672KN03+ operates with a single +5V supply, and its dynamic performance includes a fast conversion time that ensures real-time data acquisition and processing. The device's low noise design and high input impedance make it suitable for direct connection to sensors and transducers, reducing the need for additional signal conditioning.

Applications

With its robust design and high precision, the MX7672KN03+ is an excellent choice for:

  • Process Control and Automation
  • Data Acquisition Systems
  • Medical Instrumentation
  • Laboratory Equipment
  • Industrial Measurement Devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MX7672KN03+ is no exception. It is manufactured to the highest industry standards, ensuring reliability and performance in the most demanding environments. The product is available in a compact 24-pin DIP package, making it suitable for space-constrained applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.7398 $93.7398
2+ $90.8107 $181.6214
3+ $87.8805 $263.6415
4+ $84.9514 $339.8056
5+ $76.1630 $380.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess