EN
  • EN
  • DE

MX7576KEQP+T

Part No MX7576KEQP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 8-bit Microprocessor 20-Pin PLCC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LCC
Interface Parallel
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 8
Number of Inputs 1
Number of Pins 20
Polarity Bipolar, Unipolar
Radiation Hardening No
Resolution 1 B
RoHS Compliant
Sampling Rate 100 ksps
Win Source Part Number 1081307-MX7576KEQP+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX7576KEQP+T CAD Model

Description

The MX7576KEQP+T is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, a leader in innovative analog and mixed-signal products. This precision ADC is designed for a wide range of applications, including industrial control systems, medical devices, and any system where accurate analog signal conversion is critical.

With its advanced design, the MX7576KEQP+T offers excellent features that make it a top choice for designers. It has a fast conversion rate that ensures real-time data processing, which is essential for high-speed systems. The ADC operates with a single +5V supply, making it compatible with many existing power architectures and simplifying the power design requirements for the system.

The device boasts a low power consumption, which is crucial for portable and battery-operated devices where power efficiency is a key concern. Its power-saving features allow for longer battery life and reduced heat generation, making it an environmentally friendly choice.

Key Features

  • Resolution: 12-bit, offering fine granularity for precise measurements.
  • Conversion Rate: Fast conversion times to support real-time data acquisition.
  • Power Supply: Single +5V supply for ease of integration into various systems.
  • Low Power Consumption: Ideal for battery-powered and portable applications.
  • Package: Available in a compact package, allowing for space-saving PCB designs.

The MX7576KEQP+T is also designed with reliability in mind. It features an extended temperature range, making it suitable for use in harsh environments. The robust design ensures that it can withstand the rigors of industrial applications while maintaining high accuracy and stability.

Maxim Integrated's commitment to quality means the MX7576KEQP+T is manufactured to the highest standards. The combination of performance, power efficiency, and reliability makes this ADC an excellent choice for designers seeking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess