The MX7547LEWG is a high-precision, dual, 12-bit digital-to-analog converter (DAC) designed and manufactured by Maxim Integrated, a renowned leader in the field of analog and mixed-signal integrated circuits. This product is particularly well-suited for applications that require accurate and stable analog output, such as industrial control systems, automated test equipment, and data acquisition systems.
Key Features
- Dual 12-Bit DACs: The device includes two independent DACs, offering flexibility for simultaneous dual-channel operation.
- High Accuracy: With a resolution of 12 bits, the MX7547LEWG ensures precise conversion from digital signals to analog voltages, providing high fidelity and minimizing data loss.
- Low Power Consumption: Designed for power-sensitive applications, it offers a low power operation, which is crucial for portable and battery-powered devices.
- Wide Operating Range: The device operates over a wide temperature range, making it suitable for use in harsh environments.
- Easy Interface: The MX7547LEWG features a simple digital interface for ease of integration with microcontrollers and digital systems.
- Package Options: It is available in a 24-pin Wide Body SOIC package, providing a compact solution for space-constrained applications.
Applications
The versatility of the MX7547LEWG makes it an excellent choice for a variety of applications. It is commonly used in:
- Industrial Control Systems
- Automated Test Equipment
- Data Acquisition Systems
- Process Control
- Instrumentation
Technical Specifications
| Parameter |
Value |
| Resolution |
12-Bit |
| Number of DACs |
2 |
| Package Type |
24-Pin Wide Body SOIC |
| Operating Temperature Range |
Specified Performance from 0°C to +70°C |
In summary, the MX7547LEWG from Maxim Integrated is a robust and reliable DAC solution that offers high precision, dual-channel functionality, and low power consumption, making it an ideal choice for a broad array of demanding applications.