EN
  • EN
  • DE

MX7541KCWN+

Part No MX7541KCWN+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT MULT 18-SOIC / DAC 1-CH Segment 12-bit 18-Pin SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 1μs
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5 V ~ 16 V
Voltage - Supply, Digital 5 V ~ 16 V
INL/DNL (LSB) ±1 (Maximum), -
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 790353-MX7541KCWN+
Popularity Medium
Supply and Demand Status Limited
Family Name MX7541
Introduction Date January 07, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MX7541KCWN+ CAD Model

Description

The Maxim Integrated MX7541KCWN+ is a precision, 12-bit digital-to-analog converter (DAC) engineered to deliver high-performance and reliability in a wide range of applications. This advanced component is designed to meet the stringent requirements of industrial, communication, and high-end consumer electronics, where accurate and stable analog output is critical for system performance.

Key Features

  • High Resolution: The MX7541KCWN+ offers a 12-bit resolution, providing fine-grain control over the analog output, which is essential for applications requiring precise signal generation.
  • Dual DACs: It features dual DACs on a single chip, allowing for simultaneous updates and reducing the need for additional components in space-constrained designs.
  • Flexible Reference Inputs: This DAC supports both unipolar and bipolar operations and accepts a wide range of reference input voltages, enhancing its versatility across various use cases.
  • Low Power Consumption: Designed for efficiency, the MX7541KCWN+ operates with low power consumption, making it ideal for portable and battery-powered devices.
  • Microprocessor Compatible: Its digital interface is fully compatible with most microprocessors, ensuring easy integration into digital systems without the need for additional interfacing hardware.

Applications

The MX7541KCWN+ is suitable for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Digital Calibration
  • Data Acquisition Systems
  • Process Control Systems
  • Industrial Automation

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MX7541KCWN+ is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity in the field. The device is available in a wide operating temperature range, making it suitable for harsh environments.

Package and Availability

The MX7541KCWN+ comes in a compact 16-pin wide-body SO package, which is conducive to space-efficient PCB designs. It is available for purchase through various distributors, and detailed datasheets and technical support are readily accessible to facilitate design and implementation.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.2852 $100.2852
2+ $97.1517 $194.3034
3+ $94.0170 $282.0510
4+ $90.8835 $363.5340
5+ $81.4818 $407.4090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess