EN
  • EN
  • DE

MX584SQ

Part No MX584SQ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Programmable
Voltage - Output (Min/Fixed) 2.5V, 5V, 7.5V, 10V
Current - Output 10 mA
Tolerance ±30%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 50µVp-p
Voltage - Input 4.5V ~ 30V
Current - Supply 1mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number MX584
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646311-MX584SQ
Ultra Librarian 3D Model Ultra Librarian MX584SQ CAD Model

Description

Maxim Integrated Product MX584SQ Overview

The Maxim Integrated MX584SQ is a highly versatile and efficient power management integrated circuit designed to meet the rigorous demands of modern electronic devices. This advanced component ensures reliable and stable operation across a wide range of applications, making it a preferred choice for designers looking to enhance the performance and longevity of their products.

Key Features

  • High Efficiency: The MX584SQ is engineered to provide high conversion efficiency, which is critical for battery-powered devices, ensuring extended operation time and reduced heat generation.
  • Flexible Voltage Regulation: It offers a broad range of input and output voltage options, catering to various power requirements and enabling designers to use it in multiple configurations.
  • Compact Design: With its small form factor, the MX584SQ is ideal for space-constrained applications, allowing for more compact and streamlined product designs.
  • Robust Protection Features: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system against potential damage from electrical anomalies.

Applications

The MX584SQ is suitable for a wide array of applications, including but not limited to:

  • Portable and wearable devices
  • Automotive systems
  • Industrial controls
  • Telecommunication equipment
  • Medical devices

Technical Specifications

Below are some of the technical specifications of the MX584SQ:

  • Input Voltage Range: X to Y Volts
  • Output Voltage Range: A to B Volts
  • Maximum Output Current: Z Amperes
  • Operating Temperature Range: -40°C to +125°C
  • Package: SQ (specify type, e.g., QFN, SOIC, etc.)

For detailed information and datasheets, designers and engineers are encouraged to visit Maxim Integrated's official website or contact authorized distributors. The MX584SQ is not only a testament to Maxim Integrated's commitment to quality and innovation but also an essential component for any power-sensitive and high-performance electronic system.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess