EN
  • EN
  • DE

MAXQ610J-2519+T

Part No MAXQ610J-2519+T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series MAXQ®
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Core Processor MAXQ
Core Size 16-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-WFQFN Exposed Pad
Supplier Device Package 44-TQFN (7x7)
Base Product Number MAXQ610
Standard Package 2,500 pcs
ECCN OBSOLETE
Win Source Part Number 216255-MAXQ610J-2519+T
Ultra Librarian 3D Model Ultra Librarian MAXQ610J-2519+T CAD Model

Description

The MAXQ610J-2519+T is a highly integrated, low-power microcontroller from Maxim Integrated, designed to deliver exceptional performance for a wide range of embedded applications. This 16-bit RISC microcontroller is part of the MAXQ610 series, which is renowned for its power efficiency and robust instruction set tailored for industrial control, consumer electronics, and sensor interfacing.

Key Features

  • High-Performance 16-bit RISC Core: The MAXQ610J-2519+T is built around a powerful 16-bit Reduced Instruction Set Computing (RISC) core, enabling fast processing and efficient operation.
  • Low Power Consumption: Designed with power-sensitive applications in mind, it consumes minimal power in both active and sleep modes, making it ideal for battery-operated devices.
  • Integrated Peripherals: It comes with a variety of built-in peripherals including SPI, UART, and I²C interfaces, as well as a versatile timer system, allowing for easy integration into complex designs without the need for additional components.
  • Robust Memory Architecture: With its onboard flash memory and RAM, the MAXQ610J-2519+T provides ample space for application code and data storage, ensuring smooth and reliable operation.
  • Small Package Size: The microcontroller is available in a compact 32-pin TQFN package, which is suitable for space-constrained applications.

Applications

The MAXQ610J-2519+T is a versatile microcontroller that can be used in a variety of applications, including:

  • Industrial Control Systems
  • Consumer Electronics
  • Portable Medical Devices
  • Smart Sensors and Sensor Networks
  • Security Systems

Technical Specifications

Parameter Value
CPU 16-bit RISC
Operating Voltage 1.7V to 3.6V
Frequency Up to 12MHz
Memory Flash and RAM
Package 32-pin TQFN

Overall, the MAXQ610J-2519+T microcontroller from Maxim Integrated is a powerful and efficient solution for developers looking to create advanced and reliable embedded systems with tight space and power constraints.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess