EN
  • EN
  • DE

MAXM17504ALJ+

Part No MAXM17504ALJ+
Manufacturer Maxim Integrated
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.9-12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 48 Weeks
Features Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 12V - - - 3.5A 4.5V - 60V Input
Manufacturer Maxim Integrated
Series Himalaya
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 29-SMD Module, Exposed Pad
Family Name MAXM17504
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAXM15704ALJ+-ND, MAXM17504ALI+, MAXM17504ALI+-ND
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882707-MAXM17504ALJ+
Ultra Librarian 3D Model Ultra Librarian MAXM17504ALJ+ CAD Model

Description

Maxim Integrated's MAXM17504ALJ+ High-Efficiency, DC-DC Power Module

The MAXM17504ALJ+ is a state-of-the-art, integrated DC-DC power module by Maxim Integrated, designed to deliver high efficiency and reliability for a wide range of applications. This compact, easy-to-use module simplifies the process of implementing a power supply solution, reducing design time and accelerating time-to-market for engineers and designers.

Key Features

  • Integrated Solution: The MAXM17504ALJ+ combines a controller, MOSFETs, an inductor, and compensation components in a single package, providing an all-in-one power solution that minimizes external component count.
  • Wide Input Voltage Range: It operates over a broad input voltage range of 4.5V to 60V, making it suitable for various industrial, automotive, and communication applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V up to 12V, allowing for versatile use in different circuit configurations.
  • High Efficiency: With its high-efficiency design, the module can deliver up to 3.5A of output current while maintaining a low power dissipation, ensuring thermal performance and longevity.
  • Compact Size: The module's compact footprint (LGA-System-in-Package (SiP) measuring 10mm x 10mm x 4.32mm) is ideal for space-constrained applications.
  • Protection Features: It includes built-in over-temperature, over-current, and under-voltage lockout protections, enhancing the safety and durability of the end product.

Applications

The versatility of the MAXM17504ALJ+ makes it an excellent choice for a variety of applications, including:

  • Point-of-Load power supplies
  • Industrial control and automation systems
  • Automotive infotainment and telematics
  • Telecommunications equipment
  • Powering FPGAs, DSPs, and microprocessors

Design Support

Maxim Integrated provides comprehensive design support for the MAXM17504ALJ+, including evaluation kits, detailed datasheets, design tools, and technical assistance, ensuring that integrating this module into your design is as smooth and efficient as possible.

With its robust feature set, the MAXM17504ALJ+ stands out as a superior choice for designers seeking a high-performance, ready-to-use power module that can meet the demands of modern electronic systems.

You May Also Be Interested in

ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess