EN
  • EN
  • DE

MAXCOAX2STP-HSD#

Part No MAXCOAX2STP-HSD#
Manufacturer Maxim Integrated
Catalog Development Boards, Kits, Programmers - Accessories
Description EVAL KIT FOR MAXCOAX / - Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Accessory Type Adapter
Base Product Number MAXCOAX2
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348823-MAXCOAX2STP-HSD#
Ultra Librarian 3D Model Ultra Librarian MAXCOAX2STP-HSD# CAD Model

Description

Introducing the MAXCOAX2STP-HSD# from Maxim Integrated

The MAXCOAX2STP-HSD# is a cutting-edge, high-speed data interface converter designed by Maxim Integrated, a renowned leader in the development of innovative integrated circuits. This device is engineered to facilitate the seamless conversion of high-speed signals between coaxial and shielded twisted pair (STP) cables, ensuring reliable data transmission for a variety of applications.

At the heart of the MAXCOAX2STP-HSD# lies Maxim's proprietary technology, which allows for high-speed data transfer while maintaining signal integrity over extended distances. This makes the product an ideal solution for automotive infotainment systems, industrial cameras, and any application requiring robust and high-speed data communication.

Key Features:

  • High-Speed Data Transfer: The device supports high data rates, making it suitable for applications that demand fast and efficient communication.
  • Signal Integrity: Maxim Integrated's advanced design ensures that the signal integrity is preserved, minimizing the risk of data loss or corruption.
  • Flexibility: With support for both coaxial and STP cables, the MAXCOAX2STP-HSD# offers flexibility for system designers to choose the appropriate cabling for their specific needs.
  • Easy Integration: The compact form factor and simple interface of the MAXCOAX2STP-HSD# make it easy to integrate into existing systems without significant redesigns.
  • Reliability: Built to meet the rigorous standards of Maxim Integrated, this converter is designed for long-term reliability in challenging environments.
  • Automotive-Grade Quality: The device meets automotive-grade quality standards, ensuring performance in the demanding conditions typical of in-vehicle systems.

The MAXCOAX2STP-HSD# also comes with comprehensive technical support from Maxim Integrated, including detailed datasheets, application notes, and design resources to assist engineers in the implementation of the device in their projects.

Whether it's for high-definition video, rapid data acquisition, or any other high-speed data application, the MAXCOAX2STP-HSD# from Maxim Integrated stands as a reliable and high-performance solution that can meet and exceed the stringent requirements of modern data communication systems.

For those seeking a robust and efficient way to bridge different cable types while maintaining high-speed data transfer, the MAXCOAX2STP-HSD# is the go-to choice, backed by the quality and innovation that Maxim Integrated is known for.

You May Also Be Interested in

Texas Instruments
MOTOR SERVO 60V
Need more? Email Us
Infineon Technologies
OUT OF SHAFT FOR 3D 2 GO
Need more? Email Us
Texas Instruments
CABLE HYPERLINK .5M
Need more? Email Us
SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
Need more? Email Us
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
Microchip Technology
DSPIC33F AC INDUCTION MOTOR
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
366
Adafruit Industries LLC
XBEE HEADER SOCKET 2MM 10PIN 2PK
Need more? Email Us
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess