EN
  • EN
  • DE

MAXCAMOV10640#

Part No MAXCAMOV10640#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - Sensors
Description MAX9271 BASED CAMERA WITH OV1064 / MAX9271, OV10640 OmniBSI™, OmniHDR-S™ CMOS Imaging, Color (RGB) Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Analog Devices Inc./Maxim Integrated
Series OmniBSI™, OmniHDR-S™
Package Bulk
Product Status Obsolete
Sensor Type CMOS Imaging, Color (RGB)
Supplied Contents Board(s)
Utilized IC / Part MAX9271, OV10640
Base Product Number MAXCAM
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8525.89.3000
Win Source Part Number 1348848-MAXCAMOV10640#
Ultra Librarian 3D Model Ultra Librarian MAXCAMOV10640# CAD Model

Description

The Maxim Integrated MAXCAMOV10640# is a state-of-the-art camera module designed for seamless integration into advanced imaging systems. This compact and high-performance camera component is an ideal solution for a wide range of applications, including security, industrial automation, medical imaging, and more.

Key Features

  • High-Resolution Imaging: Equipped with a sophisticated image sensor, the MAXCAMOV10640# captures high-resolution images, ensuring that every detail is crisp and clear.
  • Low-Light Performance: The camera module excels in low-light conditions, providing reliable performance even in challenging lighting environments.
  • Fast Frame Rates: With its ability to deliver high frame rates, the MAXCAMOV10640# is perfect for applications requiring dynamic imaging and real-time video capture.
  • Compact Design: The module's compact form factor makes it easy to integrate into space-constrained designs without compromising on functionality.
  • Easy Integration: Designed with ease of integration in mind, this camera module comes with a user-friendly interface that simplifies the connection to a host system.

Technical Specifications

  • Image Sensor: High-quality sensor for sharp image acquisition
  • Resolution: Delivers high-resolution imaging capabilities
  • Frame Rate: Supports fast frame rates for smooth video capture
  • Interface: User-friendly interface for quick setup and integration
  • Dimensions: Compact size for versatile use in various applications

The MAXCAMOV10640# from Maxim Integrated is more than just a camera module; it's a powerful imaging solution that brings together high-quality components, advanced technology, and user-centric design. Whether you're developing a consumer product or an industrial system, this camera module offers the performance and reliability needed to meet the demands of today's high-tech applications.

Maxim Integrated is known for their commitment to quality and innovation, and the MAXCAMOV10640# is a testament to their expertise in the field of integrated imaging solutions. Upgrade your system with this exceptional camera module and experience the difference in image quality and performance.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess