EN
  • EN
  • DE
  • IT

MAXC3232ECDR

Part No MAXC3232ECDR
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707675-MAXC3232ECDR
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAXC3232ECDR CAD Model

Description

The MAXC3232ECDR is a robust serial communication integrated circuit from Maxim Integrated, designed to facilitate reliable data transfer between devices. This chip belongs to a family of transceivers intended for RS-232 and V.28 communication protocols, ensuring compatibility with a wide range of serial devices and applications.

Key Features

  • Electrostatic Discharge (ESD) Protection: The MAXC3232ECDR boasts an impressive ESD protection level of ±15kV, using the Human Body Model (HBM), which provides resilience against static electricity and enhances the durability of the device in challenging environments.
  • Low-Voltage Operation: Operating from a single +3.0V to +5.5V power supply, this transceiver is optimized for low-voltage applications, making it ideal for battery-powered and portable devices.
  • High Data Rate: The device supports data rates up to 250kbps, enabling fast and efficient serial communication suitable for a broad spectrum of applications.
  • Low Power Consumption: It features a low-power shutdown mode that reduces power consumption, extending the battery life of portable devices when the transceiver is not in active use.
  • Small Footprint: The MAXC3232ECDR comes in a compact, surface-mountable 16-pin TSSOP package, making it an excellent choice for space-constrained applications.

Applications

The versatility of the MAXC3232ECDR allows it to be used in a wide array of applications, including but not limited to:

  • Battery-Powered Equipment
  • Handheld and Portable Devices
  • Data Cable Extension
  • Notebook and Laptop Computers
  • Industrial and Medical Equipment

Conclusion

With its combination of high ESD protection, low-voltage operation, high data rate capabilities, and low power consumption, the MAXC3232ECDR from Maxim Integrated is an excellent choice for designers looking to implement reliable serial communication in their products. Its small package size further ensures that it can be integrated into designs where space is at a premium, without compromising on performance or functionality.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess