EN
  • EN
  • DE
  • IT

MAX9994ETP+

Part No MAX9994ETP+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 1.7-2.2GHZ DWN 20TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
RF Type Cellular, DCS, EDGE, PCS, UMTS, WLL
Frequency 1.7GHz ~ 2.2GHz
Number of Mixers 1
Gain 8.3dB
Noise Figure 9.7dB
Secondary Attributes Down Converter
Current - Supply 235mA
Supply Voltage (V) 4.75V ~ 5.25V
Manufacturer Package 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN-EP (5x5)
Part Number Series MAX9994
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807912-MAX9994ETP+
Ultra Librarian 3D Model Ultra Librarian MAX9994ETP+ CAD Model

Description

Maxim Integrated's MAX9994ETP+ High-Linearity, SiGe High-Frequency Mixer

The MAX9994ETP+ from Maxim Integrated is a state-of-the-art, silicon germanium (SiGe) high-frequency mixer that offers unparalleled linearity and integration for advanced RF applications. This mixer is designed to operate in the 1700MHz to 4000MHz frequency range, making it an ideal choice for a variety of high-performance wireless systems, including those in the fields of telecommunications, satellite communications, and broadband wireless access.

One of the key features of the MAX9994ETP+ is its high linearity, which ensures low distortion and high-quality signal processing. This is crucial for maintaining signal integrity in complex modulation schemes, such as those used in 4G LTE and 5G NR systems. The mixer's high linearity also helps to reduce the need for external linearization circuits, thereby simplifying system design and saving valuable board space.

The MAX9994ETP+ incorporates an integrated LO (local oscillator) buffer, which reduces the need for external LO amplification and provides a single-ended input that simplifies interfacing. Additionally, this mixer comes with an integrated LO switch that allows for easy LO signal routing, further streamlining the design process.

With its exceptional noise figure and high input IP3 (third-order intercept point), the MAX9994ETP+ delivers excellent sensitivity and dynamic range. These features make it an excellent choice for receiver applications where low noise and high dynamic range are essential for optimal performance.

The MAX9994ETP+ is available in a compact, 20-pin TQFN-EP (exposed pad) package, which provides excellent thermal performance and is suitable for space-constrained applications. The exposed pad design also allows for better grounding and improved reliability.

Maxim Integrated's commitment to quality and performance is evident in the MAX9994ETP+, making it a top choice for designers looking to create high-performance RF systems with minimal design complexity and maximum efficiency.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2850 $55.7100
14+ $7.6185 $106.6590
21+ $7.3804 $154.9884
29+ $7.1423 $207.1267
37+ $6.9042 $255.4554
49+ $6.1900 $303.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,642 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess