EN
  • EN
  • DE

MAX9943ATT+T

Part No MAX9943ATT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 6TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.35V/μs
Gain Bandwidth Product 2.4MHz
Current - Input Bias 4nA
Voltage - Input Offset 20μV
Supply Current 550μA
Current - Output / Channel 60mA
Supply Voltage , Single/Dual (±) 6V ~ 38V, ±3V ~ 19V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN-EP (3x3)
Family Part Number MAX9943
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 707650-MAX9943ATT+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9943ATT+T CAD Model

Description

Product Overview: MAX9943ATT+T from Maxim Integrated

The MAX9943ATT+T is a high-performance, precision operational amplifier from Maxim Integrated, designed to deliver unparalleled accuracy and stability in a range of applications. This precision op-amp is ideal for use in sensor amplifiers, industrial control systems, and other signal conditioning applications that require a high degree of precision and low noise.

Key Features:

  • Low Offset Voltage: The MAX9943ATT+T offers an extremely low input offset voltage, which significantly reduces error in precision applications.
  • Low Noise: It provides low noise performance, making it suitable for sensitive signal processing tasks where maintaining signal integrity is crucial.
  • Rail-to-Rail Output: With its rail-to-rail output capability, the device can drive signals to either supply rail, maximizing the dynamic range in single-supply operations.
  • Wide Supply Voltage Range: This op-amp operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • High Common-Mode Rejection Ratio (CMRR): High CMRR ensures accuracy by minimizing the effect of common-mode noise on the output signal.
  • Power-Saving Features: The MAX9943ATT+T includes power-saving features that allow for reduced power consumption without sacrificing performance.

Applications:

The MAX9943ATT+T is versatile and can be used in a variety of applications, including:

  • Precision sensor amplifiers
  • Data acquisition systems
  • Industrial control systems
  • Automatic test equipment
  • Analog filters

Package and Availability:

The MAX9943ATT+T comes in a compact 6-pin TDFN package, which is ideal for space-constrained applications. The TDFN package also provides excellent thermal performance, ensuring reliable operation over the device's temperature range. This product is available for purchase, and detailed datasheets and technical support can be accessed through Maxim Integrated's official website or authorized distributors.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess