EN
  • EN
  • DE

MAX9938FELT+TG7

Part No MAX9938FELT+TG7
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Current Sense Amp Single 28V 6-Pin UDFN T/R / IC OP AMP CUR SENSE 6UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 60kHz
Voltage - Input Offset 100μV
Operating Supply Current 1.1μA
Dual Supply Voltage (±) 1.6 V ~ 28 V
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 787277-MAX9938FELT+TG7
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9938
Country of Origin Thailand
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian MAX9938FELT+TG7 CAD Model

Description

Maxim Integrated MAX9938FELT+TG7 Precision Current-Sense Amplifier

The MAX9938FELT+TG7 from Maxim Integrated is a high-precision, low-voltage current-sense amplifier that is ideal for a wide range of applications, including battery management, portable devices, and power management systems. This current-sense amplifier is known for its accuracy and low power consumption, making it an excellent choice for systems where efficient power usage is critical.

This device is specifically designed to accurately measure small differential voltages across a shunt resistor in the presence of high common-mode voltages. The MAX9938FELT+TG7 is capable of sensing differential voltages as low as 250µV, while supporting common-mode voltages from -0.1V to +28V, even though the supply voltage can be as low as +1.6V. This flexibility makes it suitable for both low and high-side current sensing.

The amplifier offers a gain accuracy of ±0.5%, which ensures precise current measurement without the need for calibration in most applications. Additionally, the MAX9938FELT+TG7 features a low input offset voltage of 250µV (max) and low offset drift with temperature, which contribute to its overall precision.

Maxim Integrated has packaged the MAX9938FELT+TG7 in a tiny 6-pin TDFN package, which is optimized for space-constrained applications. The small footprint does not compromise its performance, as it still delivers a wide bandwidth of 500kHz and a quick response time, which is crucial for fast-changing load conditions.

The device also includes a shutdown feature that reduces the supply current to less than 1µA, further enhancing its suitability for battery-powered applications where power conservation is essential. With its wide temperature range of -40°C to +125°C, the MAX9938FELT+TG7 is reliable in various environmental conditions.

In summary, the Maxim Integrated MAX9938FELT+TG7 is a versatile, high-precision current-sense amplifier that offers excellent performance in a compact package. Its accuracy, low power consumption, and wide operating range make it an ideal choice for designers looking to improve their system's power monitoring and management capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2688 $63.4400
115+ $1.0411 $119.7265
175+ $1.0085 $176.4875
240+ $0.9760 $234.2400
310+ $0.9436 $292.5160
410+ $0.8459 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess