EN
  • EN
  • DE

MAX9938FELT+T

Part No MAX9938FELT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 6UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Amplifier Type Current Sense
-3db Bandwidth 60kHz
Voltage - Input Offset 100μV
Supply Current 1.1μA
Supply Voltage , Single/Dual (±) 1.6V ~ 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-WDFN
Supplier Device Package 6-μDFN (2x2)
Family Part Number MAX9938
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 707641-MAX9938FELT+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9938FELT+T CAD Model

Description

Maxim Integrated MAX9938FELT+T Precision Op-Amp

The MAX9938FELT+T from Maxim Integrated is a high-precision operational amplifier designed for a wide range of applications, including sensor signal conditioning, battery-powered devices, and industrial control systems. This op-amp is renowned for its low input bias current, high accuracy, and low power consumption, making it an ideal choice for precision analog circuits.

One of the standout features of the MAX9938FELT+T is its low input offset voltage, which ensures that the accuracy of the signal processing is maintained. This is particularly important in applications where signal integrity is critical, such as in medical instrumentation or precision measurement equipment. Additionally, the device offers a rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.

The MAX9938FELT+T operates from a single supply voltage ranging from 2.85V to 5.5V, which allows it to be used in portable devices where power efficiency is crucial. Its quiescent current is also extremely low, which helps to extend battery life in mobile applications. Furthermore, the op-amp features a shutdown mode, which reduces power consumption when the device is not in active use.

Maxim Integrated has packaged the MAX9938FELT+T in a tiny 6-pin TDFN package, which is ideal for space-constrained applications. The small footprint of the device does not compromise its performance, as it still delivers robust operation with a wide temperature range from -40°C to +125°C, ensuring reliability in harsh environments.

Overall, the MAX9938FELT+T precision op-amp is a versatile and reliable component that offers high accuracy, low power, and small size. Its performance characteristics make it suitable for a broad spectrum of applications, from consumer electronics to industrial automation, where precision and efficiency are paramount.

For designers and engineers looking to incorporate a high-performance operational amplifier into their designs, the MAX9938FELT+T from Maxim Integrated is an excellent choice that promises to deliver both quality and value.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2988 $51.9520
95+ $1.0657 $101.2415
150+ $1.0324 $154.8600
205+ $0.9991 $204.8155
260+ $0.9658 $251.1080
350+ $0.8659 $303.0650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess