EN
  • EN
  • DE

MAX991EUA+T

Part No MAX991EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR R-R 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Voltage - Input Offset (Max) 5mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Quiescent (Max) 96μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 210ns
Hysteresis ±2.5mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 116155-MAX991EUA+T
Ultra Librarian 3D Model Ultra Librarian MAX991EUA+T CAD Model

Description

Maxim Integrated MAX991EUA+T Precision Operational Amplifiers

The MAX991EUA+T from Maxim Integrated is a high-performance, precision operational amplifier that provides a perfect blend of features for a wide range of applications. This device is part of Maxim's commitment to delivering reliable and efficient solutions for analog signal processing requirements.

Designed with advanced silicon-gate CMOS technology, the MAX991EUA+T offers a low-power solution without sacrificing the precision and dynamic performance required in modern electronic circuits. Its main characteristics include a low offset voltage, low input bias current, and a high gain-bandwidth product, making it an ideal choice for battery-powered devices, sensor amplifiers, and data acquisition systems.

Key Features:

  • Low Offset Voltage: Ensures high accuracy in amplification, making it suitable for precision applications.
  • Low Input Bias Current: Minimizes error in high impedance applications, preserving signal integrity.
  • High Gain-Bandwidth Product: Provides ample bandwidth for a variety of applications, from audio processing to control systems.
  • Rail-to-Rail Output: Maximizes the dynamic range when operating from single or dual supplies.
  • Single-Supply Operation: Capable of operating from a single supply voltage, simplifying power supply design.
  • Low Power Consumption: Ideal for portable and battery-powered applications where power efficiency is critical.
  • Extended Temperature Range: Reliable performance over a wide temperature range, suitable for industrial environments.

The MAX991EUA+T comes in a compact 8-pin µMAX package, which is highly beneficial for space-constrained applications. Additionally, its extended temperature range of -40°C to +85°C ensures that the device can operate effectively under varying environmental conditions.

Whether you're designing precision filters, voltage references, or need a general-purpose op-amp for your next project, the MAX991EUA+T from Maxim Integrated offers the performance and reliability required to meet the demands of your application. Its combination of low power consumption, high precision, and small footprint makes it an excellent choice for designers looking to optimize their circuit designs for both performance and size.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6800 $51.4800
27+ $3.8400 $103.6800
41+ $3.7200 $152.5200
56+ $3.6000 $201.6000
72+ $3.4800 $250.5600
97+ $3.1200 $302.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,407 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess