EN
  • EN
  • DE

MAX9867ETJ+

Part No MAX9867ETJ+
Manufacturer Maxim Integrated
Catalog Interface - CODECs
Description Ultra-Low Power Stereo Audio Codec | IC STEREO AUD CODEC LP 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 18 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 85 / 90
Supply Voltage , Analog 1.65V ~ 1.95V
Supply Voltage , Digital 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Family Part Number MAX9867
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1215485-MAX9867ETJ+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian MAX9867ETJ+ CAD Model

Description

The MAX9867ETJ+ is a high-performance, low-power audio codec from Maxim Integrated, designed to deliver outstanding audio quality in a compact package. This versatile integrated circuit is ideal for a wide range of portable audio applications, such as smartphones, tablets, and personal media players, where space is at a premium and power efficiency is crucial.

Key Features

  • Superior Audio Performance: The MAX9867ETJ+ boasts a 24-bit audio codec with a digital-to-analog converter (DAC) that provides a signal-to-noise ratio (SNR) of 100dB, ensuring crystal-clear sound reproduction.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this codec offers a low power consumption mode, reducing the power usage significantly when in standby or low activity states.
  • Flexibility: The device supports multiple audio interfaces, including I2S, left-justified, and PCM, providing flexibility for integration with various microcontrollers and processors.
  • Integrated DSP: The inclusion of an on-board digital signal processor (DSP) allows for audio processing tasks such as equalization and noise suppression to be handled directly by the codec, freeing up system resources.
  • Compact Form Factor: The MAX9867ETJ+ comes in a 32-pin TQFN package, making it a space-saving solution for compact electronics.

Applications

The codec's combination of high audio quality, low power consumption, and small size makes it an excellent choice for a variety of applications, including:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Consoles
  • Bluetooth Headphones
  • Audio Docking Stations

Technical Specifications

The MAX9867ETJ+ operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance across diverse environments. Its power supply voltage ranges from 1.71V to 1.89V, accommodating different system power rails. The codec's programmable sample rates and flexible clocking options allow for easy integration into a variety of audio systems.

With Maxim Integrated's reputation for quality and reliability, the MAX9867ETJ+ represents a top-tier choice for designers looking to enhance the audio experience in their next-generation portable devices.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Lowest to $34.9254
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6070 $50.4630
22+ $4.6007 $101.2154
34+ $4.4569 $151.5346
47+ $4.3131 $202.7157
60+ $4.1694 $250.1640
81+ $3.7380 $302.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,970 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess