EN
  • EN
  • DE

MAX9856ETL+T

Part No MAX9856ETL+T
Manufacturer Maxim Integrated
Catalog Interface - CODECs
Description IC AUDIO CODEC 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Audio
Data Interface Serial
Resolution (Bits) 18 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 77 / 91
Dynamic Range, ADCs / DACs (db) Typ 85 / 91
Analog Supply Voltage 1.71 V to 3.6 V
Digital Supply Voltage 1.71 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (5x5)
Win Source Part Number 139352-MAX9856ETL+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9856ETL+T CAD Model

Description

Maxim Integrated's MAX9856ETL+T: High-Quality Audio Codec for Portable Applications

The MAX9856ETL+T from Maxim Integrated is a state-of-the-art audio codec designed for a seamless integration into portable multimedia devices. This compact, high-performance component is ideal for applications where space is at a premium and audio quality cannot be compromised. The MAX9856ETL+T offers a perfect blend of efficiency, fidelity, and functionality, making it an excellent choice for smartphones, tablets, portable gaming systems, and other personal audio devices.

At the heart of the MAX9856ETL+T lies an advanced codec with integrated microphone bias, digital audio interface, and a DirectDrive® headphone amplifier. This integrated solution minimizes the need for external components, simplifying design and reducing overall system cost. The device supports sample rates up to 48kHz, ensuring high-fidelity playback and recording that can satisfy the demands of audiophiles and casual listeners alike.

The MAX9856ETL+T features a flexible audio interface that is compatible with I²S, left-justified, and TDM digital audio formats. This versatility allows designers to easily implement the codec into a variety of system architectures. Additionally, the device includes programmable digital filters for sound equalization and effects, which can be used to enhance the user's audio experience.

Power management is a critical consideration in portable applications, and the MAX9856ETL+T addresses this with its low power consumption. Operating on a single 1.8V power supply, the codec's power-saving modes enable extended battery life in portable devices. Moreover, the integrated charge pump for the headphone amplifier operates without the need for bulky DC-blocking capacitors, further saving on space and component count.

For ease of integration, the MAX9856ETL+T is available in a compact 40-pin TQFN package, offering a small footprint for space-constrained applications. Maxim Integrated provides comprehensive technical support, including datasheets, reference designs, and application notes, to assist designers in implementing the codec into their products effectively.

In summary, the MAX9856ETL+T from Maxim Integrated is a high-quality, versatile audio codec that offers superior audio performance, low power consumption, and a compact form factor, making it an ideal choice for the next generation of portable multimedia devices.

You May Also Be Interested in

Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess