EN
  • EN
  • DE

MAX98306ETD

Part No MAX98306ETD
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Stereo 3.7W Class D Amplifier Spread-Spectrum Modulation and Active Emissions Limiting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215480-MAX98306ETD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX98306ETD CAD Model

Description

Maxim Integrated MAX98306ETD Class D Amplifier

The MAX98306ETD from Maxim Integrated is a high-efficiency Class D audio amplifier that offers an exceptional combination of audio performance and energy efficiency, making it an ideal choice for portable and space-constrained applications. This compact and powerful audio solution is designed to deliver up to 3.7W per channel into a 3Ω load, which makes it suitable for a wide range of products needing high-quality sound output, from mobile devices to personal audio systems.

One of the standout features of the MAX98306ETD is its patented spread-spectrum modulation technology, which significantly reduces electromagnetic interference (EMI), thereby simplifying system design and integration by minimizing the need for EMI suppression components. This feature is particularly beneficial in applications where space is at a premium and component count must be kept to a minimum.

The amplifier operates over a single 2.7V to 5.5V supply, providing flexibility in terms of power sources. It also includes a 64-step digital volume control, which can be managed via an I²C-compatible interface, allowing precise volume adjustments to suit user preferences or specific application requirements.

Furthermore, the MAX98306ETD integrates comprehensive click-and-pop suppression that greatly reduces noise during turn-on and turn-off transitions, ensuring a smooth and clear audio experience. Additionally, the device features built-in thermal overload protection, which safeguards the amplifier and connected speakers from potential damage due to excessive heat.

Maxim Integrated has housed this advanced audio amplifier in a thermally efficient 32-pin TQFN package with exposed pad, which aids in heat dissipation and promotes reliable operation even under full power output conditions. The MAX98306ETD is an excellent choice for designers looking to enhance the audio performance of their products without compromising on size or power efficiency.

Overall, the MAX98306ETD stands out as a versatile and powerful audio amplification solution, combining Maxim Integrated's expertise in audio technology with features designed for ease of use and integration in a wide array of consumer electronics.

You May Also Be Interested in

HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess