EN
  • EN
  • DE

MAX98304DEWL+T

Part No MAX98304DEWL+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP MONO 3.2W CLASS D 9-WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3.2W x 1 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-WLP (.96x.96)
Dimension 9-WFBGA, WLBGA
Win Source Part Number 1071931-MAX98304DEWL+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX98304DEWL+T CAD Model

Description

Maxim Integrated MAX98304DEWL+T Class D Audio Amplifier

The Maxim Integrated MAX98304DEWL+T is a high-efficiency, mono Class D audio amplifier that is designed to deliver exceptional audio quality in a compact package. It is an ideal solution for portable and space-constrained applications, such as smartphones, tablets, laptops, and other consumer electronics that demand high-quality sound reproduction with minimal power consumption.

This audio amplifier features a single differential input that ensures compatibility with various audio sources. The MAX98304DEWL+T operates over a wide 2.5V to 5.5V supply voltage range, making it versatile for use in different system designs. The device can deliver up to 3.2W of continuous output power into a 4Ω load with less than 1% THD+N, ensuring loud and clear sound without distortion.

The MAX98304DEWL+T incorporates Maxim's proprietary Class DG modulation scheme, which dynamically adjusts the supply voltage in response to the input signal, reducing power consumption and extending battery life in portable applications. This feature, combined with high 92% efficiency, makes the MAX98304DEWL+T an energy-efficient choice for today's battery-operated devices.

Built-in features include comprehensive click-and-pop suppression that minimizes noise during turn-on and turn-off transitions, as well as thermal overload and short-circuit protection to ensure reliable operation under adverse conditions. The device also offers a low 1.6mA quiescent current, further contributing to its power-saving capabilities.

The MAX98304DEWL+T comes in a small, 9-pin WLP (Wafer-Level Package) that is just 1.345mm x 1.345mm in size, making it an excellent choice for designs where PCB real estate is at a premium. The compact form factor, combined with its high performance and integrated features, makes the MAX98304DEWL+T a leading solution for designers looking to enhance the audio experience in their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1615 $64.1305
16+ $7.5167 $120.2672
24+ $7.2823 $174.7752
33+ $7.0467 $232.5411
43+ $6.8122 $292.9246
57+ $6.1076 $348.1332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess