EN
  • EN
  • DE

MAX98300ETA+

Part No MAX98300ETA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Mono 2.6W Class D Amplifier | IC AMP MONO CLASS D 2A 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 2.6W x 1 at 4Ohm
Supply Voltage (V) 2.6V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-TDFN-EP (2x2)
Manufacturer Package 8-WFDFN Exposed Pad
Family Part Number MAX98300
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215479-MAX98300ETA+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX98300ETA+ CAD Model

Description

The MAX98300ETA+ is a high-efficiency mono Class D audio power amplifier from Maxim Integrated, designed for delivering outstanding audio performance in a compact form factor. This integrated circuit is ideal for portable applications where space and power efficiency are critical, such as mobile phones, tablets, and personal media players.

Key Features

  • Output Power: Capable of delivering up to 3.2W into a 4Ω load or 1.8W into an 8Ω load, ensuring loud and clear sound reproduction.
  • High Efficiency: With an efficiency of up to 92%, it helps preserve battery life in portable devices.
  • Spread-Spectrum Modulation: This feature reduces EMI radiation, making it easier to meet regulatory requirements.
  • Comprehensive Protection: The device includes protection against overcurrent, thermal overload, and undervoltage, ensuring reliable operation and longevity.
  • Low EMI Emissions: Designed to minimize electromagnetic interference, enabling use in sensitive applications without causing disruptions.

Specifications

Parameter Value
Supply Voltage (VDD) 2.5V to 5.5V
Output Power (4Ω Load) 3.2W (typ)
Output Power (8Ω Load) 1.8W (typ)
THD+N 0.02% (typ at 1kHz)
Package 8-pin TDFN (3mm x 3mm)

The MAX98300ETA+ is available in a thermally-efficient, space-saving 8-pin TDFN package, making it an excellent choice for space-constrained applications. Its advanced features and robust design make it a versatile solution for a wide range of audio amplification needs.

Applications

  • Portable Audio Devices
  • Mobile Phones
  • Tablets
  • Personal Media Players
  • Wireless Speakers

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4392 $50.3720
75+ $1.3464 $100.9800
120+ $1.3000 $156.0000
170+ $1.2071 $205.2070
220+ $1.1607 $255.3540
270+ $1.1143 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess