EN
  • EN
  • DE

MAX9791BETI+T

Part No MAX9791BETI+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 2.2W STER D 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series DirectDrive
Packaging Reel - TR
Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones and Subwoofer
Max Output Power x Channels @ Load 2.2W x 2 @ 4 Ohm; 180mW x 2 @ 32 Ohm
Operating Supply Voltage 4.5 V ~ 5.5 V
Features Depop, LDO, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 28-TQFN (4x4)
Package 28-WFQFN Exposed Pad
Win Source Part Number 707566-MAX9791BETI+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9791
Introduction Date November 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX9791BETI+T CAD Model

Description

Maxim Integrated MAX9791BETI+T Audio Amplifier

The MAX9791BETI+T from Maxim Integrated is a high-performance, integrated audio amplifier designed to deliver exceptional sound quality for a wide range of applications. This compact, efficient component is ideal for portable devices where space is at a premium and power consumption is a concern, such as smartphones, tablets, laptops, and portable media players.

At the heart of the MAX9791BETI+T is a stereo DirectDrive® Class AB audio amplifier that provides high-quality, high-efficiency audio amplification. The DirectDrive technology eliminates the need for bulky DC-blocking capacitors, reducing the overall size of the audio circuit and saving valuable board space. This feature also contributes to improved audio performance, as it reduces the distortion and noise that can be introduced by these external components.

The device is capable of delivering up to 1.4W per channel into a 4Ω load with a 5V power supply, ensuring loud and clear audio output for most portable applications. Furthermore, the MAX9791BETI+T boasts a low 0.01% Total Harmonic Distortion plus Noise (THD+N), which means that the audio output is clean and true to the original recording.

Another key feature of the MAX9791BETI+T is its integrated click-and-pop suppression circuitry, which minimizes the audible clicks and pops that can occur during device startup and shutdown. This ensures a smooth user experience without any jarring audio disturbances.

For ease of integration, the MAX9791BETI+T comes in a compact 28-pin TQFN package and is designed to operate over a wide temperature range, making it suitable for various environmental conditions. Additionally, the device includes comprehensive protection features such as thermal overload protection, short-circuit protection, and under-voltage lockout, ensuring reliable operation and longevity of the product.

In summary, the MAX9791BETI+T from Maxim Integrated is a versatile and powerful audio amplifier solution that offers high-quality sound, efficiency, and advanced features in a small footprint, making it an excellent choice for designers looking to enhance the audio performance of their portable electronic devices.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess