EN
  • EN
  • DE

MAX9773ETG+

Part No MAX9773ETG+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.8W D 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 1.8W x 2 @ 4 Ohm
Supply Voltage - Operating 2.6 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TQFN (4x4)
Dimension 24-WFQFN Exposed Pad
Win Source Part Number 118366-MAX9773ETG+
Ultra Librarian 3D Model Ultra Librarian MAX9773ETG+ CAD Model

Description

Maxim Integrated's MAX9773ETG+ Audio Amplifier

The MAX9773ETG+ from Maxim Integrated is a high-efficiency, 2.4W, stereo audio amplifier designed to deliver premium sound quality with minimal power consumption. Engineered for portable applications, this compact audio solution is an ideal choice for a wide range of devices, including mobile phones, portable media players, laptops, and any other system where space and power efficiency are critical.

With its integrated stereo DirectDrive® headphone amplifier and 2.4W stereo speaker amplifier, the MAX9773ETG+ provides a flexible, two-in-one audio amplification solution. The DirectDrive technology eliminates the need for bulky DC-blocking capacitors, thus saving space and cost while also improving low-frequency audio response.

This audio amplifier operates over a wide 2.7V to 5.5V supply voltage range, making it versatile for various battery-powered applications. The high 91% efficiency ensures extended battery life, and its low 0.02% THD+N guarantees high-fidelity audio output. The MAX9773ETG+ also features a 64-step digital volume control, which allows precise volume adjustment to cater to user preferences or to accommodate different listening environments.

The device comes in a thermally efficient, space-saving 24-pin TQFN package, which is lead-free and fully RoHS compliant, reflecting Maxim Integrated's commitment to environmental sustainability. Additionally, built-in thermal overload protection and short-circuit protection enhance the durability and reliability of the MAX9773ETG+, ensuring it continues to perform optimally even under challenging conditions.

Key features of the MAX9773ETG+ include:

  • 2.4W Stereo Speaker Amplifier with 91% Efficiency
  • DirectDrive Stereo Headphone Amplifier
  • 2.7V to 5.5V Supply Voltage Range
  • 64-Step Digital Volume Control
  • Low 0.02% THD+N
  • Integrated Click-and-Pop Suppression
  • Thermal Overload and Short-Circuit Protection
  • Space-Saving 24-Pin TQFN Package
  • Lead-Free and RoHS Compliant

Whether for personal or professional audio applications, the MAX9773ETG+ is engineered to provide a high-quality, robust audio experience while maintaining the efficiency and compactness required for today's portable electronics.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1420 $60.4260
7+ $16.5269 $115.6883
11+ $16.0106 $176.1166
15+ $15.4943 $232.4145
20+ $14.9780 $299.5600
26+ $13.4280 $349.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess