EN
  • EN
  • DE

MAX9770EUI+

Part No MAX9770EUI+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 1.2W MONO D 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 1.2W x 1 @ 8 Ohm; 80mW x 2 @ 16 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Features Depop, Input Multiplexer, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 28-TSSOP
Package 28-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 707558-MAX9770EUI+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9770
Introduction Date May 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX9770EUI+ CAD Model

Description

Maxim Integrated MAX9770EUI+ Audio Amplifier

The MAX9770EUI+ from Maxim Integrated is a high-efficiency, 2.5W, mono, Class D audio amplifier designed to deliver premium sound quality for portable applications. It integrates a mono speaker amplifier and a stereo headphone amplifier into one compact package, making it an ideal audio solution for mobile phones, PDAs, portable media players, and other handheld devices.

This audio amplifier is engineered to provide a high power output with minimal power consumption, which is crucial for battery-powered devices. The MAX9770EUI+ operates from a single 2.7V to 5.5V supply, offering designers flexibility in various power scenarios. Its high efficiency of 85% at 1.4W into 8Ω minimizes heat generation and extends battery life in portable applications.

The device features a 2.5W output power into a 4Ω load, which is ample for most portable audio needs. It also has a high 91dB PSRR (Power Supply Rejection Ratio) that reduces power supply noise and ensures cleaner sound reproduction. The MAX9770EUI+ comes with a comprehensive set of protections, including thermal overload and output short-circuit protection, which safeguard the device and the speakers from potential damage.

Flexibility in design is further enhanced with gain options that are easily configured through external gain-setting resistors. Additionally, the MAX9770EUI+ includes a low 0.01% THD+N (Total Harmonic Distortion plus Noise), which ensures high-fidelity audio output. For convenience, the headphone amplifier features a 32-step digital volume control, making it easy to adjust the audio level precisely.

Maxim Integrated's MAX9770EUI+ comes in a compact 28-TSSOP (Thin Shrink Small Outline Package) that is designed to occupy minimal space on a PCB. This small form factor, combined with its impressive audio performance and power efficiency, makes the MAX9770EUI+ an excellent choice for designers looking to enhance the audio experience in their portable devices without compromising on space or battery life.

You May Also Be Interested in

Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess