EN
  • EN
  • DE

MAX9768ETG+

Part No MAX9768ETG+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono 10W Class-D 24-Pin TQFN EP / IC AMP AUDIO 10W MONO D 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 10W x 1 @ 8 Ohm
Operating Supply Voltage 4.5 V ~ 14 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 24-TQFN (4x4)
Package 24-WFQFN Exposed Pad
Win Source Part Number 787258-MAX9768ETG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9768
Introduction Date September 01, 2007
ECCN EAR99
Country of Origin China, Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9768ETG+ CAD Model

Description

The MAX9768ETG+ from Maxim Integrated is a cutting-edge, mono, 10W, Class D audio amplifier that offers a compact, high-efficiency solution for a wide range of audio applications. Its state-of-the-art technology ensures crystal-clear sound while minimizing power losses, making it an ideal choice for battery-powered devices, portable audio systems, and other applications where power efficiency is crucial.

Key Features

  • High Power Output: The MAX9768ETG+ delivers up to 10W into an 8Ω load, providing robust audio performance for its size.
  • Class D Operation: With its Class D architecture, the amplifier achieves greater than 90% efficiency, which significantly reduces heat dissipation and power consumption.
  • Integrated Click-and-Pop Suppression: This feature minimizes the audible clicks and pops on startup and shutdown, enhancing the user experience.
  • Wide Supply Voltage Range: The device operates over a 4.5V to 14V supply voltage range, accommodating various power sources and applications.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the amplifier against damage from overheating.
  • Space-Saving Design: Housed in a 24-pin TQFN package, the MAX9768ETG+ is designed for space-constrained applications.
  • Low THD+N: It offers low total harmonic distortion plus noise (THD+N), ensuring high-fidelity audio playback.

Applications

The MAX9768ETG+ is versatile and can be used in various applications, including:

  • Portable speakers
  • Boomboxes
  • Mini/micro component stereo systems
  • Television soundbars
  • Multimedia monitors and computers

Easy Integration

With a simple, single-ended input structure and comprehensive protection features, the MAX9768ETG+ is easy to integrate into existing designs, reducing time to market for new audio products.

Summary

The MAX9768ETG+ from Maxim Integrated represents a blend of high performance, efficiency, and compactness, making it a top choice for designers looking to enhance their audio systems without compromising on space or power consumption. Its robust feature set and ease of use ensure a premium audio experience in a variety of applications.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2794 $150.4404
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess