EN
  • EN
  • DE

MAX975ESA+

Part No MAX975ESA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SNGL 3V/5V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage - Operating 2.7 V to 5.25 V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 0.1μA @ 5.25V
Current - Quiescent (Max) 500μA
CMRR, PSRR (Typ) 90dB CMRR, 90dB PSRR
Propagation Delay (Max) 820ns
Hysteresis 4mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 074202-MAX975ESA+
Ultra Librarian 3D Model Ultra Librarian MAX975ESA+ CAD Model

Description

The MAX975ESA+ is a high-performance, low-power voltage comparator produced by Maxim Integrated, a renowned leader in the design and manufacture of analog and mixed-signal integrated circuits. This precision device is designed to provide fast response times and stable operation for a wide range of applications, such as threshold detection, window comparators, and zero-crossing detectors.

Key Features:

  • Fast Propagation Delay: With a typical propagation delay of just 40ns, the MAX975ESA+ ensures swift and accurate response to voltage changes, making it ideal for high-speed signal processing applications.
  • Low Power Consumption: The device operates with a low supply current, typically 150µA, which is advantageous for battery-powered and portable devices where power efficiency is critical.
  • Wide Supply Voltage Range: It can function over a broad supply voltage range from +2.7V to +5.5V, allowing for flexibility in various system designs.
  • Internal Hysteresis: The built-in hysteresis feature helps to prevent output oscillations and ensures stable operation by creating a dead zone around the switching threshold.
  • Dual Supply Operation: The comparator can be operated from a dual ±1.35V to ±2.75V supply, providing design versatility, especially in applications requiring a balanced power supply.

Applications:

  • Battery-powered devices
  • Window comparators
  • Zero-crossing detectors
  • High-speed A/D converters
  • Signal processing

The MAX975ESA+ comes in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs. Its robust design ensures reliable performance across the industrial temperature range of -40°C to +85°C. Whether you are developing a precision monitoring system or a high-speed digital interface, the MAX975ESA+ from Maxim Integrated offers a compelling combination of speed, power efficiency, and versatility to meet your design requirements.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2019 $58.8266
34+ $3.4488 $117.2592
52+ $3.3403 $173.6956
72+ $3.2328 $232.7616
93+ $3.1254 $290.6622
124+ $2.8020 $347.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess