EN
  • EN
  • DE

MAX9736DETJ+T

Part No MAX9736DETJ+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D HIGH PWR 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 17mW x 1 @ 4 Ohm; 8.5mW x 2 @ 8 Ohm
Supply Voltage - Operating 8 V to 28 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-TQFN-EP (5x5)
Dimension 32-WFQFN Exposed Pad
Win Source Part Number 132753-MAX9736DETJ+T
Ultra Librarian 3D Model Ultra Librarian MAX9736DETJ+T CAD Model

Description

The MAX9736DETJ+T from Maxim Integrated is a high-efficiency, Class D audio amplifier that offers a compact and energy-efficient solution for a wide range of audio applications. This integrated circuit is designed to deliver exceptional sound quality with minimal power loss, making it an ideal choice for portable and space-constrained devices such as TVs, monitors, laptops, and portable speakers.

Key Features

  • High-Efficiency Class D Operation: The MAX9736DETJ+T operates as a Class D amplifier, which provides high efficiency and reduces power consumption and heat dissipation.
  • Output Power: It can deliver up to 2 x 15W into 8Ω loads or 2 x 25W into 4Ω loads, making it versatile for different speaker configurations and power requirements.
  • Single-Supply Operation: This device is capable of operating from a single 8V to 28V power supply, providing design flexibility and simplifying power supply requirements.
  • Integrated Protection Features: The MAX9736DETJ+T includes overcurrent protection, thermal overload protection, and undervoltage lockout, ensuring reliable operation and longevity of the product.
  • Low THD+N: It offers low total harmonic distortion plus noise (THD+N), which ensures high-fidelity audio playback.
  • Compact Package: Available in a 44-pin thin QFN package, the MAX9736DETJ+T saves board space and is suitable for space-constrained applications.

Applications

The MAX9736DETJ+T is versatile and can be used in a variety of audio applications including:

  • Flat-panel televisions and monitors
  • Multimedia speakers and soundbars
  • Portable audio devices
  • Home theater systems
  • Active speakers

With its high performance, energy efficiency, and compact design, the MAX9736DETJ+T Class D amplifier from Maxim Integrated stands out as a top choice for designers looking to enhance the audio experience in their products while maintaining a small footprint and efficient power usage.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3532 $60.9448
33+ $3.5724 $117.8892
51+ $3.4604 $176.4804
69+ $3.3495 $231.1155
90+ $3.2375 $291.3750
120+ $2.9025 $348.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess