EN
  • EN
  • DE

MAX9725EEBC+T

Part No MAX9725EEBC+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .025W STER 12UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series DirectDrive
Packaging Reel - TR
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 25mW x 2 @ 16 Ohm
Operating Supply Voltage 900 mV ~ 1.8 V
Features Depop, Short-Circuit Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 12-UCSP
Package 12-WFBGA, WLCSP
Win Source Part Number 707539-MAX9725EEBC+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Introduction Date November 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX9725EEBC+T CAD Model

Description

Maxim Integrated's MAX9725EEBC+T: High-Performance Audio Amplifier

The MAX9725EEBC+T from Maxim Integrated is a cutting-edge, high-efficiency, stereo DirectDrive® headphone amplifier that delivers exceptional audio performance for a wide range of consumer electronic devices. This compact and energy-efficient audio solution is designed to enhance the sound quality of portable devices such as smartphones, tablets, portable gaming systems, and multimedia players.

Key Features

  • DirectDrive Technology: The MAX9725EEBC+T incorporates Maxim’s proprietary DirectDrive technology, which eliminates the need for bulky DC-blocking capacitors, thereby saving space and cost while providing a cleaner audio signal path.
  • High Output Power: This amplifier is capable of delivering up to 130mW per channel into a 16Ω load, ensuring robust and clear sound even at high volumes.
  • Low Distortion: With a Total Harmonic Distortion plus Noise (THD+N) of just 0.01% at 1kHz, it guarantees high-fidelity audio playback that is as close to the original recording as possible.
  • Adjustable Gain Settings: It offers 16 distinct gain settings, allowing for precise volume control and the ability to match the sensitivity of various headphones.
  • Low Quiescent Current: The device's efficient design ensures minimal power consumption, with a quiescent current of only 4.1µA, making it ideal for battery-powered applications.

Advanced Protection Features

The MAX9725EEBC+T is also equipped with comprehensive protection features to ensure reliability and longevity. These include short-circuit protection, thermal overload protection, and a click-and-pop suppression mechanism that minimizes noise during power-up and shutdown transitions.

Design and Integration

Available in a compact, 25-bump chip-scale package (UCSP™), the MAX9725EEBC+T is designed for space-constrained applications. Its small footprint and low profile make it an excellent choice for slim and portable electronic devices. Additionally, the amplifier is fully specified over the -40°C to +85°C extended temperature range, ensuring consistent performance across diverse operating conditions.

Overall, the MAX9725EEBC+T from Maxim Integrated stands out as a superior audio amplifier solution, offering both high-quality sound and efficient operation, making it a top choice for designers looking to enhance the audio experience in their next-generation portable devices.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Need more? Email Us
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2264 $61.3584
14+ $8.3911 $117.4754
22+ $8.1289 $178.8358
30+ $7.8667 $236.0010
38+ $7.6045 $288.9710
51+ $6.8180 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess