EN
  • EN
  • DE

MAX9724AEBC+TG45

Part No MAX9724AEBC+TG45
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .045W STER 12UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 45mW x 2 @ 32 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-UCSP
Dimension 12-WFBGA, WLCSP
Win Source Part Number 022305-MAX9724AEBC+TG45
Ultra Librarian 3D Model Ultra Librarian MAX9724AEBC+TG45 CAD Model

Description

The MAX9724AEBC+TG45 from Maxim Integrated is a state-of-the-art, high-efficiency, stereo audio amplifier designed to deliver exceptional audio performance for a wide range of applications. This compact and powerful audio solution is perfect for portable devices where space is at a premium and power efficiency is crucial.

Key Features

  • High-Quality Audio: The MAX9724AEBC+TG45 provides high-fidelity audio amplification, ensuring crystal-clear sound for an immersive listening experience.
  • Efficiency: With its Class D architecture, the amplifier operates with a high power efficiency, which extends battery life in portable applications.
  • Low EMI: The device is designed to minimize electromagnetic interference (EMI), making it suitable for use in environments where EMI can be a concern.
  • DirectDrive® Technology: Maxim's proprietary DirectDrive technology eliminates the need for DC-blocking capacitors, reducing system cost and size while improving audio performance.
  • Flexible Power Supply: The MAX9724AEBC+TG45 can operate over a wide range of power supplies, from 2.7V to 5.5V, providing design flexibility.
  • Thermal Protection: The device includes built-in thermal overload protection that safeguards it from damage due to overheating.

Applications

The MAX9724AEBC+TG45 is ideally suited for a variety of audio applications, including:

  • Mobile Phones
  • Portable Media Players
  • Tablet Computers
  • Laptop and Desktop Computers
  • Portable Gaming Devices

Technical Specifications

  • Output Power: 50mW per channel into 32Ω
  • Total Harmonic Distortion + Noise (THD+N): 0.02% at 1kHz
  • Signal-to-Noise Ratio (SNR): 98dB
  • Package: 30-Bump WLP (Wafer Level Package)

In conclusion, the MAX9724AEBC+TG45 from Maxim Integrated is a versatile audio amplifier that offers superior sound quality, high efficiency, and advanced features for a wide array of portable audio devices. Its compact form factor and robust protection features make it an ideal choice for designers looking to enhance the audio experience in their next-generation products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0231 $60.0924
10+ $12.3262 $123.2620
15+ $11.9415 $179.1225
20+ $11.5558 $231.1160
26+ $11.1712 $290.4512
35+ $10.0150 $350.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess