EN
  • EN
  • DE

MAX9723DETE+TCJ6

Part No MAX9723DETE+TCJ6
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .06W STER AB 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series DirectDrive
Packaging Reel - TR
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 60mW x 2 @ 16 Ohm
Operating Supply Voltage 1.8 V ~ 3.6 V
Features Bass Boost, Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 16-TQFN (4x4)
Package 16-WQFN Exposed Pad
Win Source Part Number 707527-MAX9723DETE+TCJ6
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX9723
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian MAX9723DETE+TCJ6 CAD Model

Description

MAX9723DETE+TCJ6 - Audio Amplifier from Maxim Integrated

The MAX9723DETE+TCJ6 is a high-quality, integrated audio amplifier from Maxim Integrated, designed to deliver exceptional sound quality and performance for a wide range of audio applications. This device is part of Maxim's extensive range of audio solutions that are known for their reliability, efficiency, and advanced features.

Key Features

  • High-Quality Audio Performance: The MAX9723DETE+TCJ6 offers superior sound quality with low distortion and high signal-to-noise ratio, ensuring a clear and powerful audio output.
  • Efficient Power Management: This audio amplifier is designed for efficient power usage, which not only extends battery life in portable devices but also reduces heat generation.
  • DirectDrive® Technology: Maxim's DirectDrive technology eliminates the need for DC-blocking capacitors, resulting in a reduced component count, smaller footprint, and cost savings.
  • Flexible Power Supply: The device can operate over a wide range of power supply voltages, making it suitable for various applications from mobile devices to home audio systems.
  • Integrated Protection Circuits: Built-in protection circuits safeguard the amplifier against over-temperature, short-circuit, and under-voltage conditions, enhancing the product's durability and reliability.

Applications

The MAX9723DETE+TCJ6 is ideal for a multitude of audio applications, including:

  • Portable and wireless speakers
  • Smartphones and tablets
  • Laptop and desktop computers
  • Home theater systems
  • Portable media players

Technical Specifications

The amplifier comes in a 40-pin TQFN package with exposed pad and features a differential input architecture which reduces common-mode noise and interference. It is capable of driving stereo headphones or a mono speaker, providing versatility for different audio output configurations.

Quality and Support

Maxim Integrated's commitment to quality ensures that the MAX9723DETE+TCJ6 meets the highest standards of performance and reliability. Customers can also benefit from Maxim's support and resources, including datasheets, application notes, and design tools, to streamline the product integration process.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess