EN
  • EN
  • DE

MAX97220BETE+

Part No MAX97220BETE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD.13W STER AB 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels at Load 125mW x 2 at 32Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Depop, Differential Inputs, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 16-TQFN (3x3)
Manufacturer Package 16-WFQFN Exposed Pad
Family Part Number MAX97220
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 707522-MAX97220BETE+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX97220BETE+ CAD Model

Description

Maxim Integrated MAX97220BETE+ Differential Input DirectDrive Line Drivers/Headphone Amplifiers

The MAX97220BETE+ is a high-performance, differential input, DirectDrive® line driver and headphone amplifier from Maxim Integrated. This integrated circuit is designed to provide a high-quality audio experience for a wide range of applications. It is suitable for portable music players, smartphones, tablets, laptops, and other devices that require a compact, efficient, and high-fidelity audio solution.

The MAX97220BETE+ features Maxim Integrated's proprietary DirectDrive technology, which eliminates the need for large DC-blocking capacitors, thereby saving space and improving audio performance. This technology allows the amplifier to directly drive the headphones, providing a cleaner sound with lower distortion and a wider dynamic range.

This device operates from a single 2.7V to 5.5V power supply, making it versatile for use in both battery-powered and line-powered applications. The MAX97220BETE+ offers a high output power of up to 130mW per channel into a 32Ω load, ensuring ample volume and clarity for a premium listening experience.

The differential inputs of the MAX97220BETE+ help to reject common-mode noise, providing improved signal integrity and reduced susceptibility to interference. This feature is particularly beneficial in environments with high levels of electromagnetic noise, such as mobile phones and wireless devices.

With its low 0.003% total harmonic distortion plus noise (THD+N) and 120dB power-supply rejection ratio (PSRR), the MAX97220BETE+ delivers crystal-clear audio output. Additionally, the device incorporates comprehensive click-and-pop suppression to minimize noise during power-up and shutdown transitions.

The MAX97220BETE+ comes in a compact, 16-pin TQFN package with an exposed pad, which aids in thermal management and allows for a smaller footprint on the PCB. Its built-in thermal overload protection ensures reliable operation under a variety of conditions.

For designers and audio enthusiasts looking for an audio amplifier that provides high-quality sound with minimal external components, the MAX97220BETE+ from Maxim Integrated is an excellent choice. It combines performance, efficiency, and compactness to meet the rigorous demands of modern audio applications.

You May Also Be Interested in

THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess