EN
  • EN
  • DE

MAX97206AEWA+T

Part No MAX97206AEWA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC INTEGRATED CIRCUIT / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Obsolete
Base Product Number MAX972
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 216032-MAX97206AEWA+T
Ultra Librarian 3D Model Ultra Librarian MAX97206AEWA+T CAD Model

Description

The MAX97206AEWA+T is a high-performance, low-power, DirectDrive® stereo headphone amplifier integrated circuit (IC) from Maxim Integrated. This premium audio component is designed to deliver outstanding sound quality and efficiency, making it an ideal choice for portable audio devices such as smartphones, tablets, laptops, and other multimedia gadgets.

Key Features

  • DirectDrive Technology: The DirectDrive architecture eliminates the need for bulky DC-blocking capacitors, resulting in a smaller PCB footprint and improved audio fidelity.
  • High Output Power: Capable of delivering up to 130mW per channel into a 16Ω load, the MAX97206AEWA+T ensures loud and clear sound reproduction even in noisy environments.
  • Low Distortion: With its low 0.01% total harmonic distortion plus noise (THD+N), this amplifier provides a clean, uncolored audio experience.
  • Click-and-Pop Suppression: The IC features integrated click-and-pop suppression, reducing audible clicks and pops during startup and shutdown transitions.
  • Wide Supply Voltage Range: It operates from a 2.7V to 5.5V supply voltage, making it versatile for use in a wide range of applications.
  • Thermal Overload Protection: The built-in thermal overload protection ensures reliable operation by preventing the IC from overheating.

Applications

The MAX97206AEWA+T is a versatile component suitable for a range of audio applications, including:

  • Mobile Phones
  • Portable Media Players
  • Notebook and Desktop Computers
  • Portable Gaming Devices
  • Other Battery-Powered Audio Systems

Package and Availability

This IC comes in a compact, 16-pin WLP (Wafer-Level Package) that is both space-efficient and conducive to high-density circuit designs. The "+T" suffix indicates the tape and reel packaging option, which facilitates automated manufacturing processes. For designers and manufacturers looking to incorporate high-quality audio amplification into their products, the MAX97206AEWA+T presents a robust solution backed by Maxim Integrated's reputation for precision and quality.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6595 $63.9570
14+ $8.7468 $122.4552
21+ $8.4731 $177.9351
29+ $8.2005 $237.8145
37+ $7.9268 $293.2916
49+ $7.1067 $348.2283
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,070 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess