EN
  • EN
  • DE

MAX9709ETN+D

Part No MAX9709ETN+D
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 50W STER 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 50W x 1 @ 4 Ohm; 29W x 2 @ 8 Ohm
Supply Voltage - Operating 10 V to 22 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-TQFN (8x8)
Dimension 56-WFQFN Exposed Pad
Win Source Part Number 139264-MAX9709ETN+D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9709ETN+D CAD Model

Description

Maxim Integrated MAX9709ETN+D Product Overview

The MAX9709ETN+D is a high-performance, 25W, mono Class D audio amplifier from Maxim Integrated that offers a compact and energy-efficient solution for a wide range of audio applications. Designed with Maxim's proprietary technology, this audio amplifier delivers exceptional sound quality with minimal power loss, making it an ideal choice for battery-powered devices, portable audio systems, and other applications where space and power are at a premium.

Key Features and Benefits

  • High Output Power: The MAX9709ETN+D can deliver up to 25W into an 8Ω load, providing robust audio output for a mono speaker configuration.
  • High Efficiency: With its Class D operation, the amplifier achieves high efficiency, which translates to longer battery life in portable applications and reduced heat dissipation.
  • Integrated Protection: The device includes built-in features such as over-temperature protection, under-voltage lockout, and short-circuit protection, ensuring reliable operation and safeguarding both the amplifier and the speakers.
  • Low EMI Emission: The MAX9709ETN+D is designed to minimize electromagnetic interference (EMI), making it suitable for use in environments where EMI must be kept to a minimum.
  • Single-Supply Operation: This amplifier operates from a single power supply ranging from 10V to 30V, simplifying power supply design.
  • Compact Package: Housed in a 56-pin TQFN (Thin Quad Flat No-lead) package, the MAX9709ETN+D is designed for space-constrained applications.

Applications

The MAX9709ETN+D is versatile and can be used in a variety of audio applications, including:

  • Portable audio devices
  • Wireless speakers
  • Home theater systems
  • Active speakers
  • TV soundbars

Whether you are designing a compact home audio system or a battery-operated speaker, the MAX9709ETN+D provides a powerful, efficient, and reliable audio amplification solution. Its combination of high output power, efficiency, and integrated protection features make it a top choice among audio system designers looking for performance without compromise.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1940 $52.3880
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4776 $253.2088
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess