EN
  • EN
  • DE

MAX9708ETN+D

Part No MAX9708ETN+D
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono/2-CH Stereo 42W Class-D Automotive 56-Pin TQFN EP / IC AMP AUDIO PWR 42W STER 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 42W x 1 @ 4 Ohm; 21W x 2 @ 8 Ohm
Operating Supply Voltage 10 V ~ 18 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 56-TQFN (8x8)
Package 56-WFQFN Exposed Pad
Win Source Part Number 787244-MAX9708ETN+D
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9708
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9708ETN+D CAD Model

Description

Maxim Integrated MAX9708ETN+D Audio Amplifier

The MAX9708ETN+D from Maxim Integrated is a high-performance, mono, Class D audio amplifier that delivers exceptional sound quality in a compact package. This audio amplifier is designed to provide efficient, high-power output with minimal heat generation, making it an ideal choice for portable and space-constrained applications.

Featuring a 10W output power capability, the MAX9708ETN+D can drive a wide range of speakers with different impedances, offering designers flexibility in their audio system designs. The amplifier operates over a wide 8V to 28V supply voltage range, accommodating various power sources and ensuring consistent performance across different environments.

The MAX9708ETN+D incorporates a number of advanced features that enhance its audio performance. It has a high 92% efficiency, which not only reduces power loss but also minimizes the need for bulky heat sinks, allowing for more compact end-product designs. Its low 0.03% THD+N (Total Harmonic Distortion plus Noise) ensures high-fidelity audio reproduction, making it suitable for high-end audio applications where sound quality is paramount.

Additionally, this audio amplifier integrates comprehensive protection features, including over-temperature, over-current, and under-voltage lockout, which safeguard the device and the connected speakers from potential damage. The built-in spread-spectrum modulation helps to reduce EMI (Electromagnetic Interference), which is particularly important in applications where RF (Radio Frequency) interference can be a concern.

With its thermally efficient 48-pin TQFN (Thin Quad Flat No-Lead) package, the MAX9708ETN+D offers a space-saving solution without compromising on power or audio quality. This makes it an excellent choice for applications such as LCD TVs, portable audio systems, docking stations, and any other system where superior audio performance and compact design are required.

In summary, the Maxim Integrated MAX9708ETN+D stands out as a powerful, efficient, and reliable Class D audio amplifier, perfect for designers looking to enhance their audio systems with high-quality sound in a small form factor.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.4642 $52.9284
5+ $21.7143 $108.5715
8+ $21.0357 $168.2856
10+ $20.3571 $203.5710
13+ $19.6786 $255.8218
18+ $17.6428 $317.5704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess