EN
  • EN
  • DE

MAX9700BEUB+T

Part No MAX9700BEUB+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 1.6W MONO D 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.6W x 1 @ 6 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Dimension 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number 142228-MAX9700BEUB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9700BEUB+T CAD Model

Description

Maxim Integrated Product Overview: MAX9700BEUB+T

The MAX9700BEUB+T is a high-performance, low-power, DirectDrive® stereo Class D audio amplifier from Maxim Integrated. Designed to deliver exceptional sound quality with minimal power consumption, it is an ideal solution for portable and space-constrained applications such as mobile phones, PDAs, portable media players, and laptop computers.

Key Features

  • High Efficiency: The MAX9700BEUB+T operates with a high efficiency of up to 85%, reducing heat dissipation and extending battery life in portable devices.
  • DirectDrive Technology: This technology eliminates the need for bulky DC-blocking capacitors, thus saving space and cost while also improving low-frequency audio response.
  • Low EMI Emissions: The device employs spread-spectrum modulation, which significantly reduces electromagnetic interference (EMI), facilitating easier compliance with regulatory standards.
  • Flexible Power Supply: It can operate over a wide 2.7V to 5.5V supply voltage range, accommodating various power sources and battery technologies.
  • Thermal and Short-Circuit Protection: Built-in safety features ensure the device and connected speakers are protected against potential damage from overheating or short-circuit conditions.

Compact and Versatile

The MAX9700BEUB+T comes in an ultra-small 10-pin µMAX® package, making it an excellent choice for applications where PCB space is at a premium. Its pin configuration is optimized for easy PCB layout and simplified routing, further aiding in compact design efforts.

Superior Sound Quality

With a low 0.02% THD+N (Total Harmonic Distortion plus Noise) at 1W, this amplifier delivers crystal-clear audio, ensuring an immersive listening experience. Additionally, it has a PSRR (Power Supply Rejection Ratio) of 70dB, which means it is highly resistant to power supply noise, further enhancing the audio quality.

Easy Integration

Integration is straightforward, as the MAX9700BEUB+T requires minimal external components. This not only simplifies the design process but also helps in reducing the overall bill of materials cost.

Overall, the MAX9700BEUB+T is a powerful, efficient, and compact audio solution that meets the demands of modern portable electronics, delivering high-quality sound without compromising on battery life or design space.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5484 $59.1292
31+ $3.7330 $115.7230
48+ $3.6163 $173.5824
67+ $3.4997 $234.4799
86+ $3.3830 $290.9380
115+ $3.0330 $348.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess